Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
PANEL
- Panel Size: 55” Class (54.64” diagonal)
- Backlight Type: Edge
- Resolution: 3840 x 2160 (UHD)
- Frame Rate: 240Hz
- Contrast Ratio: 1200:1
- Response Time: 9 ms (G to G)
- Viewing Angle(HxV): 178° x 178°
- Dynamic Contrast Ratio: 1,000,000:1
FEATURES
- Self Diagnosis: Yes
- HDMI-CEC: Yes (without ARC)
- HTNG-CEC: Yes
- Menu: Public Display Mode
- Lock Mode: Yes
- RJP Interface: Yes (RS232C,HDMI)
- RJP Compatibility: Yes
- USB: Yes
- USB Auto Play back: USB 2.0
- Moving Picture Playback: Divx HD (SD/HD/Plus HD)
- Audio Codec: MP3, AC3, MPEG, AAC,HEAAC, CDDA, LPCM
- Auto Off / Auto Sleep: Yes
- Multi IR Code: Yes
- Welcome Screen: Yes
- Motion Eye Care: Yes
- USB Cloning: Yes
BROADCASTING SYSTEM
- Analog: NTSC
- Digital: ATSC/QAM/VSB
AUDIO
- Audio Output: 10W + 10W
- Clear Voice: Yes
- Sound Mode: 6 Modes (Standard, News, Music, Cinema, Sport, Game)
- Speaker System: 2.0 ch
- Optical Sound Sync: Yes
- Sound Optimizer: 3 modes (Normal, Wall-Mount Type, Stand Type)
INTERFACE (SIDE)
INTERFACE (REAR)
- RF In: 1
- Component In: 1 (Y, Pb,Pr) + Audio (L/R)
- RGB In: 1 (D-sub 15pin)
- AV In: 1 (Sharing with Component in)
- Digital Audio Out: 1 (Optical)
- PC Audio Input: 1 (Sharing with Component Audio)
- HDMI In: 1
- RS232 In: Control and Service, IR pass through
- External Speaker Out: 1 (Variable/Fixed/Line Out, 3.5mm, Stereo, Single ended Type (GRD,L+,R+), 1W with 8Ω))
CABINET
- Bezel Color: Silver/Black
- Bezel Width On (L/R, U, B) (mm): 11.7mm, 11.4mm, 15mm
- Bezel Width Off (L/R, U, B) (mm): 9.4mm, 8.9mm, 12.5mm
- VESA™ Compatible: 300mm x 300mm
- WxHxD (with stand): 48.8"x30.6"x10.3"
- Weight (With Stand): 43.43 lbs
- WxHxD (w/o stand): 48.8"x28.4"x2.2"
- Weight (Without Stand): 39.24 lbs
- Carton (W x H x D): 52.4"x31.9"x6"
- Weight (Carton): 52.47 lbs
VIDEO
- Dynamic Color Enhancer: Yes
- Triple XD Engine: Yes
- Real Cinema 24p: Yes (3:3 pull down)
- Aspect Ratio: 6 modes ( 16:9, Just scan,Set by program, 4:3,Zoom,Cinema zoom1)
- Tru 4K Upscaler: Yes (HDMI)
ACCESSORIES
- Manual/ESG: Simple Manual
- Cable: Power Cord (5'.08", 90 degree angle connector)
POWER
- Voltage, Hz: 100V - 240V, 50/60 Hz
- Typical (Based on Energy Star 7.0): 68.4
- Stand-by: <0.5W
STANDARD CERTIFICATION
- Safety, EMC, ETC: UL, FCC, RoHS, cUL, NOM, Energy Star 7.0
OTHER
- UPC: 7 19192 91803 0
- Warranty: 2-Year Limited Warranty Parts/Labor/Backlight/Extended warranty options are also available