Dual 2.5” SATA 6Gb/s to USB 3.0 HDD/SSD RAID Enclosure
Vantec NexStar® MX 2.5” Dual Bay External HDD Enclosure with USB 3.0 interface is a small and simple way to expand and protect your data anywhere. This compact form factor design can houses two small hard drive or Solid State Drive with Individual/JBOD/RAID0/RAID1 mode capability and can travel with it. This RAID in a box simplifies the configuration and at the same time provides maximum storage for your precious family photos, music, video, and games. The sturdy drive cage protects your hard drive while the aluminum case effectively draws away the heat; the front vents and the rear fan keep your hard drive(s) cool and improve performance. The Vantec NexStar® MX 2.5” is a high performance, high capacity, and durable portable storage solution and lets you store your personal data in an enclosure with style!
Note:
Model:: NST-225MX-S3
Device Support:: SATA I/II/III Hard Drives / Solid State Drives
Device Size:: 2 Bay for 2.5” HDD/SSDs
Internal Interface:: Standard SATA
External Interface:: USB 3.0
HDD Capacity:: 2TB per bay*, for a combined total of 4TB.
Power Supply:: AC Adapter 5V, 2A, 3.5mm, center pin positive
Fan:: 40mm
Material:: Aluminum and ABS (Plastic)
Dimension:: 133(L) x 90(H) x 52(W) mm
USB Cable Length:: 914mm (36 inches)
Weight:: 368g (13ozs) main unit