POLAROID’s LED television line-up provides premium picture quality and contemporary design making it easier than ever to enhance your home entertainment experience. These LED TVs offer effortless usability, an abundance of connectivity options and energy efficient output all at an exceptional value.
Note:
Display type: LED
Size (inch): 55” Diagonal
Digital Compatibility: 1920 x 1080
Resolution: 1080p
Brightness (cd/m2): 300
Contrast Ratio: 4000:1
Refresh rate: 120 Hz
Response time: 5ms
Viewing Angle: 178° Vertical / 178° Horizontal
Audio output: 10W X 2
Power Consumption: < 90 Watts
Dimension with Pedestal: 45”(W) x 31.5”(H) x 9.5”(D)
Weight with Pedestal: 47.4 lbs.
Input Connections: Composite A/V (2) YPbPr / Component (1) HDMI (3) RF (1) PC/VGA (1) PC Audio IN (1) USB (Service Only) (1) SPDIF Digital Output (1)