MasterCase 5 Computer Case

Manufacturer Part Number
MCX-0005-KKN00
EAN/UPC
0884102027246,884102027246,4719512048283
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: MasterCase 5
P/N: MCX-0005-KKN00
Available Color: Dark metallic grey exterior with black interior
Materials: SECC, Plastic
Weight: 10.6 kg/23.4 lbs
Size (WxHxD):

  • All:235x512x548mm
  • Body: 235x460x460mm
Mother Board Support: ATX, m-ATX, M-ITX
Expansion Slots:7
Drive Bay:
  • 5.25" ODD: 2
  • 3.5" HDD: 2
  • 2.5" SSD: 2+2

Electronics:
I/O port:

  • U3 x2, Audio
  • Fan speed control: N/A
Pre-install fans:
  • Front:140mm x1
  • Top: N/A
  • Rear:140mm x1

Fan Support:

  • Front: 120/140mm x3
  • Top: 120/140mm x2
  • Rear: 120/140mm x1
Water Cooling
Support:
  • Front: 240/280mm radiator, up to 40mm thickness without fan
  • Top: N/A
  • Rear:120/140mm

CPU Air Cooling Support: 190mm/7.5inches
VGA Card Support:

  • w/ 3.5" HDD Cage: 296mm/11.7inches
  • w/o 3.5" HDD Cage: 412mm/16.2inches
Cable Management:25mm
Dust Filters:Front/Top/Bottom
Power Supply Type:Bottom Mount, ATX PS2
Remark:
  • No Top Cover
  • No Front Door