SoundPOP Earphone Countertop Display/Dispenser

The Manhattan SoundPOP Earphone Countertop Display/Dispenser includes 40 individually packaged earphones in four vibrant color combinations: teal and yellow, blue and orange, pink and fuchsia, and black and green. The earphones come with in-ear cushions in three sizes (small, medium and large).

Manufacturer Part Number
178822
EAN/UPC
0766623178822,766623178822
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Countertop Display

  • Fully assembled corrugated cardboard display
  • 40 individually packaged earphones (x10 teal/blue, x10 blue/orange, x10 pink/fuchsia, x10 black/green)
Earphones
  • Driver: 10 mm
  • Impedance: 32 Ω (±15%)
  • SPL: 108 ± 3dB (94 dB) at 1 kHz
  • Frequency response: 20 Hz - 20 kHz
  • Power rating: 3-5 mW
  • Cable length: 100 cm (39.37 in.)