Braided 3.5mm Audio Cable Countertop Display

The Braided Audio Cable Countertop Display includes 60 1m (3-foot) pieces of braided 3.5mm auxiliary stereo cable. There are 15 pieces of each of four assorted color combinations: teal/yellow, blue/orange, purple/pink and black/green.

Manufacturer Part Number
390682
EAN/UPC
0766623390682,766623390682
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Contacts

  • 2 stereo (3.5mm) male connections
  • Molded PVC boot
  • Built-in strain relief

    Countertop Display
  • Fully assembled
  • 60 individually wrapped cables
  • Corrugated cardboard

    Connectors
  • 3.5mm Aux Stereo, male x 2
  • Nickel-plated shell
  • Molded PVC boot

    Cable
  • 28 AWG
  • Withstanding voltage: 300 VDC 10 ms
  • PVC jacket

    Display Contents
  • 3.5mm Audio Cable, 1 m (3 ft.), 60 pcs. (15 pcs. of each color, Purple/Pink, Green/Black, Teal/Yellow and Blue/Orange)