EH341 DLP Projector

The Optoma EH341 data projector delivers an amazing 3500 lumens image along with a class-leading 20,000:1 contrast ratio for bright presentations with rich, accurate colors and mind-blowing detail.

The EH341 is well equipped with 2x HDMI 1.4a ports, 8000 hour lamp life, and BrilliantColor; in addition to delivering 3500 lumen 1080p image that will leave viewers in complete awe.  The EH341 is engineered for educators and corporate professionals looking to project  powerpoint presentations, spreadsheets and other rich media content in glorious high  resolution 1080p. The EH341’s small form factor is robust and flexible, meeting the portability needs of today’s road warrior.

MHL 1.2 support enables the use of video display dongles and adapters from various manufacturers, allowing presenters to create an inviting and collaborative presentation environment.

Manufacturer Part Number
EH341
EAN/UPC
0796435419929,796435419929
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.65" DC3 DMD DLP ® Technology by Texas InstrumentsTM
Native Resolution: Full HD 1080p (1920 x 1080)
Maximum Resolution: Video Timing Max: 1080p Graphics Resolution Max: 1920 x 1200 (WUXGA)
Brightness: 3500 lumens
Contrast Ratio: 20,000:1
Displayable Colors: 1.07 Billion
Lamp Life and Type: 8000/6500/6000/4000 (ECO+/Bright+Dynamic Dimming/ECO/Bright)
Projection Method: Front, rear, ceiling mount, table top
Keystone Correction: ±30° Vertical
Uniformity: > 75%
Offset: 116%
Aspect Ratio: 16:9 (Native), 4:3 compatible, LBX, Auto
Throw Ratio: 1.48–1.62 (Distance/Width); ±5% Variance
Projection Distance: 59'–394' (1.5–10 m)
Image Size: 41.8"–305" (1.16–7.7 m)
Projection Lens: F=2.55–2.67, f=21.9–24 mm, Manual Focus
Optical Zoom: 1.1x   
Digital Zoom: 0.8~2.0x
Audio: 10-Watt speaker
Noise Level: 26dB
Remote Control: IR remote control
Operating Temperature: 5~40°C (Bright mode and ECO mode)
Power Supply: AC Input 100–240V, 50–60Hz, auto-switching
Power Consumption: 279W Max/254W Typical (Bright mode) and 216W Max/196W Typical (ECO mode)
High Altitude: Operating Temp @ Sea Level to 10000 feet = 23C (max); must manually switch to high altitude
mode @ 5000 feet & above (using OSD)

COMPATIBILITY SPECIFICATIONS

Computer Compatibility: WUXGA, UXGA, SXGA+, WXGA+, WXGA, SXGA, XGA, SVGA, VGA
Video Compatibility: NTSC, PAL, SECAM, SDTV (480i), EDTV (480p), HDTV (720p, 1080i/p)
3D Compatibility †: Supports all HDMI 1.4a mandatory 3D formats (Frame pack, side-by-side, top-bottom) and up converts frame rate from 60Hz to 120Hz or 24Hz to 144Hz (i.e 60 or 72 frames per eye). 3D glasses are needed and are sold separately. Refer to user manual for details.
Vertical Scan Rate: 24–85Hz, (120Hz for 3D)
Horizontal Scan Rate: 15.375 –91.146KHz
User Controls: Complete on-screen menu, adjustments in 27 languages
/O Connection Ports: 2x HDMI, VGA-In, mini USB (Service Only), RS-232C, USB (Power Only)

PHYSICAL SPECIFICATIONS
Security: Kensington ® lock, security bar and keypad lock
Weight: 5.7 lb (2.6 kg)
Dimensions (W x H x D): 12.4" x 3.9" x 8.8" (315 x 99 x 224 mm)