Wireless Mouse for Life — Black

The Wireless Mouse for Life is ideal when you need a comfortable mouse that’s also reduces cord clutter. The three-button/scroll wheel setup offers silent clicking when you need to get work done and don’t want to disturb anyone. A high-definition optical sensor provides reliable and responsive control when you’re navigating and the comfortable, contoured shaping feels great for either right-handed or left-handed users. It offers Plug & Play installation with a 2.4 GHz USB nano receiver and is built to last with a 5-year limited warranty.

Manufacturer Part Number
72392
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Best For: Desktop PCs
  • Color Group: Black
  • Compatibility: Mac OS 10.5, Mac OS 10.6, Mac OS 10.7, Mac OS 10.8, Windows 7, Windows 8, Windows 8.1
  • Connectivity: Wireless
  • Controls: Scrollwheel
  • Features: Ambidextrous Design, Wireless USB Receiver Storage
  • USB Receiver Size: Nano
  • Wireless Type: 2.4Ghz