SafePort Rugged Max Pro Case for the Dell Venue 11 Pro Model 7140

The SafePort Rugged Max Pro Case for the Dell Venue 11 Pro Model 7140 is one of the best in tablet security. Specifically designed to offer Ruggedized protection for the harshest environments, this case fits perfectly to absorb shock and other potential damage.

  • Tough outer shell – Made with a hardened polycarbonate shell with shock absorbing silicone
  • All-around protection – Case features built-in screen protector and silicone plugs over audio and power ports. The perfect-fit silicone plugs keep out dust and other hazardous materials.
  • Added protection – Double padded corners for more protection when dropped.
  • Tablet Stand – Allows for hands-free viewing and features 360 degree rotation. Functions as a stand and a handle.

Manufacturer Part Number
THD459US
EAN/UPC
0092636307660,092636307660
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Exterior Dimensions: 13.30”L x 7.60”W x 1.55”H
Device Compatibility: Dell Venue 11 Pro Model 7140
Weight: 15.04 oz
Color: Black
Warranty: Limited 1-Year Warranty