The NetWave NW9[E] ultra-high throughput, impact-resistant hardened wireless Ethernet transmission device can be configured through the embedded User Interface as a Client or as an Access Point. This single radio model was designed for high throughput point-to-point or multi-point applications and comes with an integrated 19dBi, 17º beamwidth antenna. The NW9[E] supports up to 500 Mbps throughput using 802.11ac MIMO technology. The units can be powered by an 802.3af/at PoE compliant device or through a sold-separately PoE injector with the second Ethernet port serving as an IEEE802.3at power source. The NW9 is FCC certified for use in North America and the NW9E is ETSI, DFS and TPC certified for use in the European Union.
Note:
5GHz Wireless Radio
EIRP: NW9 (FCC): Up to +36dBm for point to multipoint deployments, +49dBm for point to point deployments with MAC-lock feature enabled
NW9E (ETSI): +30dBm
RF Output: +30dBm Rated Transmitter
Operational Frequency: 5180MHz – 5825MHz, Region-dependent.
Not all frequencies are supported in all regions. Contact ComNet for frequencies supported in your region.
Bandwidths: 10, 20, 40, and 80MHz
Internal Antenna
Antenna: Internal 19dBi Dual Polarized Directional
Gain: 19dBi
Azimuth: 17º Horizontal/Vertical
Elevation: 17º Horizontal/Vertical
Connectors
Gigabit Ethernet: 2 × RJ-45, Sealed Cable Gland
Software Features
Addressing: Static IP / DHCP Client / DHCP Server
SNMP: V3
Spanning Tree Protocol support
Telnet Server
Syslog
802.1x Port-Based Network Access Control
NTP Client
User-Configurable Watchdog and Auto-Reboot Mechanism
Multi-Level Configuration and Monitoring Login Accounts
User Configurable Long Range Parameters
Power
Operating Power: 48 to 57 VDC @ 170 mA
Power Consumption: 8 W Max (with no PD load connected to port 2)
PD Power: IEEE802.3af/at PD compliant
PSE Power: IEEE802.3af PSE compliant
Mechanical
Indicating LEDs: Power On Ethernet Link Signal Strength
Size (L × W × H): 10.27 × 10.27 × 1.38 in (26.1 × 26.1 × 3.5 cm)
Shipping Weight: <5.5 lb / 2.5 kg
Environmental
MTBF: >100,000 hours
Operating Temp: -40° C to +70° C
Storage Temp: -40° C to +85° C
Relative Humidity: 5% to 95%, non-condensing