Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor / System Bus
- 2 x Socket R3 (LGA 2011-3)
- Intel® Xeon® processor E5-2600 v3 product family(145W)
- QPI 6.4 / 8.0 / 9.6 GT/s
- *Refer to www.asus.com for CPU Support list
Generation
Core Logic
Memory
- Total Slots : 16 (4-channel per CPU, 8 DIMM per CPU)
- Capacity : Maximum up to 1024GB LRDIMM
- Memory Type :
- DDR4 2133 /1866/1600/1333 RDIMM
- DDR4 2133 /1866/1600/1333 LRDIMM
- Memory Size :
- 32GB, 16GB, 8GB, 4GB RDIMM
- 64GB, 32GB LRDIMM
- * Please refer to ASUS server AVL for the latest update
Expansion Slots
- 3 + 1
- Low-profile
- 1 x PCI-E Gen3 x16 (x8 link)
- 2 x PCI-E Gen3 x8 (x8 link)
- 1 x PCI-E x8 (Gen3 x8 link), OCP Mezzanine*
- * Support for MCB-10G-2S (Dual Port 10 Gigabit/s Ethernet card) (optional)
Storage
- SATA Controller :
- Intel® C612
- 9 x SATA3 6Gb/s ports
- 1 x M.2 connector
- Intel® Rapid Storage Technology Enterprise(RSTe) (For Windows Only)
- (Support Software RAID 0, 1, 5, 10 )
- SAS Controller :
- ASUS PIKE II 3008 8-port SAS HBA card(Optional)
- ASUS PIKE II 3108 8-port SAS HW RAID card(Optional)
- 12G SAS Support
HDD Bays
- 12 x Hot-swap 3.5" Storage Bays
- 2 x Hot-swap 2.5" Storage Bays
Networking
- 2 x Intel® I210AT + 1 x Mgmt LAN
Graphic
- Aspeed AST2400 with 32MB VRAM
Front I/O Ports
On Board I/O
- 2 x RJ-45 ports
- 1 x RJ-45 Mgmt LAN port
- 2 x USB 3.0 ports
- 1 x VGA port
- 1 x PS/2 KB/MS port
- 1 x External Serial Port
- 1 x Q-Code/Port 80 LED
OS Support
- Windows® Server 2012 R2
- Windows® Server 2012
- Windows® Server 2008 R2
- RedHat® Enterprise Linux
- SuSE® Linux Enterprise Server
- CentOS
- Ubuntu
- VMware
- Citrix XenServer
- *(Subject to change without any notice)
Management Solution
- ASWM Enterprise
- On-Board ASMB8-iKVM for KVM-over-IP
Regulatory Compliance
- BSMI, CE, C-Tick, FCC(Class A)
Dimensions
- 615mm x 444mm x 88mm
- 24.21" x 17.48" x 3.46"
Form Factor
Weight
- Net Weight: 15.05 Kg
- Gross Weight: 22.15 Kg
Power Supply
- 1+1 Redundant 770W 80PLUS Gold Power Supply
- Rating: 100-127Vac/200-240Vac,10A/5A ,50-60Hz, Class I
Environment
Operation temperature: 10℃ ~ 35℃
Non operation temperature: -40℃ ~ 70℃
Non operation humidity: 20% ~ 90% ( Non condensing)