SlimTouch 2200 - Wireless Waterproof Antimicrobial Compact Keyboard

Designed for outdoor or mobile settings, this hyper-flexible compact-sized wireless keyboard is wireless, easily packed away, cleaned with soap and water, and accessible whenever you need it. The keyboard is made with antimicrobial material that protects against germ buildups between washings. The keyboard's 2.4 GHz RF Wireless Connectivity eliminates wires and tangles while saving space. Aside from these practical features, the keyboard is made for smooth and quiet performance. Great for the laboratory or marine environment.

Manufacturer Part Number
WKB-2200UB
EAN/UPC
0783750006934,783750006934,0783750003377,783750003377
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Key Layout: 108-Keys US Layout
  • Connectivity: 2.4 GHz RF Wireless Technology
  • Connection: USB
  • Indicators: Num-Lock, Caps Lock and Scroll Lock
  • Internet Hotkeys: 2 ( Homepage, Email)
  • Multimedia Hotkeys: 7 (Volume Up & Down; Mute; Previous Track, Next Track, Play/Pause; Stop)
  • Power Management Hotkeys: 3 (Sleep, Wake Up, Power Off)
  • Cable Length: 6 ft
  • Keyboard Dimensions: 15 x 4.82 x 0.43" (380.5 x 122.5 x 11 mm)