Easy conversation recording
in stereo MP3 format
The Voice Tracer 1300 is the perfect audio recorder for capturing conversations while you are on the go. Thanks to MP3 stereo recording you get always great audio quality which you can easily share with others.
Superior voice recording
Note:
Connectivity
Headphones: 3.5 mm
Line-in
USB: high-speed USB 2.0
Display
Type: dot matrix LCD
Resolution: 128 × 64 pixels
Diagonal screen size: 44 × 22 mm
Multi language: English, French, German, Spanish, Italian, Russian, Polish, Chinese
Storage media
Built-in memory capacity: 4 GB
Built-in memory type: NAND Flash
USB mass storage
Audio recording
Built-in microphone: stereo
Recording formats: WAV (PCM), MP3
Recording modes: PCM, HQ (MP3), SP (MP3), LP (MP3)
Sample rate: 48k, 32k, 16k, 8k
Bit rate: 1536kbps (PCM), 192kbps (MP3), 64kbps (MP3), 8kbps (MP3)
Recording time (internal memory): 6 h (PCM mode), 49 h (HQ mode), 147 h (SP mode), 1180 h (LP mode)
Frequency response: 750Hz – 18KHz
Speaker type: round
Speaker diameter: 28 mm
Music playback
MP3 playback
MP3 playback bitrate: from 8 to 320 kbps
Convenience
Instant one-touch recording
Voice-activated recording
Keypad lock
Firmware upgradeable
Variable playback speed
Optimized for notes and conversations
Microphone sensitivity: high / low
Timed recording
Line-in
Real-time clock
Remaining time display
Noise reduction
File lock
Index (up to 10)
A-B repeat
Battery lifetime: up to 35 hours
Battery type: 2 × AAA battery
Number of batteries: 2
Batteries included: yes
System requirements
Free USB port
Operating system: Windows, Mac OS
Product dimensions
Product dimensions (W × H × D): 106 × 56 × 18 mm
Weight: 49 g
Design and finishing
Colour(s): warm silver and black
Package contents
Voice Tracer audio recorder
2 × AAA batteries
USB cable
Quick start guide