NX3300 Mirrorless Camera with Lens

About This Product

20.3MP APS-C CMOS Sensor

Worthy of pros but built for enthusiasts, the 20.3MP APS-C CMOS sensor gives your images incredible detail and amazing color. It’s perfect for beautiful photos even in low light.

Retro Modern Design

The retro and modern silhouette of the Samsung NX3300 impresses with elegant, flowing lines and a luxurious, leather-like textured feel. Its compact and lightweight body makes it great for easy-on-the-go shooting and its aesthetic makes a bold statement wherever you go.

Advanced Beauty Shot

Capture life's beautiful moments with the Beauty Shot mode and elevate your selfies with the Dual Beauty Effect. There are 15 levels to soften blemishes and brighten your skin tone right on the camera.

Flip Up Display & Wink Shot

Have fun taking selfies with your kids. Just flip up the 3.0" display and you're ready to shoot. Then give the camera a simple wink, and just 2 seconds later, you will have the perfect selfie.

Manufacturer Part Number
EV-NX3300BEBUS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera Type Interchangeable Lens
Effective Pixel 20.3 MP
Image Sensor Type CMOS 23.5mm x 15.7mm
Type
Lens Shift (depends on Lens)
Main LCD Screen
3.0 " TFT-LCD
Optical Image Stabilization
Lens Shift (depends on Lens)

Full Specifications

Design Color Black
Camera Type
Interchangeable Lens

Image sensor
Effective Pixel 20.3 MP
Total Pixel
21.6 MP
Image Sensor Type CMOS 23.5mm x 15.7mm

Lens
Type Lens Shift (depends on Lens)
Mount Samsung NX Mount

Shutter Speed
Modes Auto:1/4000 - 1/4 s, Manual:1/4000 - 30 s, Bulb
Exposure Compensation ±3 EV (1/3EV step)
ISO Equivalent
Auto, 100 - 25600 (1EV or 1/3EV step)
Metering System TTL 221 Block segment

Focusing
Modes Continuous AF, MF, Single AF
Range
35 Points (Contrast AF)

Shooting
Drive Modes Single, Self-timer, Bracket, Continuous: 5fps ※ Maximum shooting speed is 5 frames per second. It will slow down after approx. JPEG 13 shots, RAW 5 shots. (May vary depending on the spec of memory card.)
RAW format shooting
SRW

Display

Field of View 100 %
Main LCD Screen
3.0 " TFT-LCD
Resolution 460.8k dots

Video
Recording 30 fps NTSC (25 fps PAL)
720p / H.264 Movie Requirements
H.264
Resolution 1920x1080, 1280x720, 640x480, 320x240 for Sharing
Compatible Video Files
MP4

Flash
Modes1st Curtain, 2nd Curtain, Auto, Auto+Red-eye reduction, Fill-in, Fill-in+Red-eye reduction, Smart Flash ,Off 
Sync. Speed
Less than 1/180 sec.
Accessory External Flash only (Bundle with SEF8A)

Image Stabilization
Optical Image Stabilization Lens Shift (depends on Lens)

Smart Settings
Smart Filter Miniature, Vignetting, Sketch, Fish Eye  *Refer to the user manual for more information.
Smart Filter (Still Image)
Action Freeze, Best Face, Continuous Shot, Fireworks, Food, Kids, Landscape, Light Trace, Macro, Night, Panorama, Party/Indoor, Rich Tone, Silhouette, Sunset, Waterfall
Smart Range
Off, Smart Range+, HDR

Picture Effects
Picture Wizard Calm, Classic, Cool, Custom (1-3), Forest, Landscape, Portrait, Retro, Standard, Vivid

Self-timer
Self-timer 2 - 30sec. (1sec. step)

White Balance
Modes Auto, Cloudy, Custom, Daylight, Flash, Fluorescent (W/N/D), K (Manual), Tungsten

Storage
File Format DCF, JPEG, RAW
Image Size
20.0M (5472x3648)
External Memory (Optional) Micro SD, Micro SDHC, Micro SDXC, (UHS-1 support)

Still Image
Edit Auto, Aperture Priority, Manual,Program, Shutter Priority, Smart, Beauty Face,Wi-Fi
Shooting
(3:2):20.0M (5472x3648), 10.1M (3888x2592), 5.9M (2976x1984), 2.0M (1728x1152), (16:9):16.9M (5472x3080), 7.8M (3712x2088), 4.9M (2944x1656), 2.1M (1920x1080), (1:1):13.3M (3648x3648), 7.0M (2640x2640), 4.0M (2000x2000), 1.1M (1024x1024)

Wireless Connectivity
Wi-Fi IEEE 802.11b/g/n

Inputs & Outputs
USB 2.0 Yes
Video Out HDMI (NTSC, PAL)

Dimensions

Product Size (WxHxD) 4.62" x 2.59" x 1.54"

Weight

Product without battery and card 0.51 lb.

Power

Power Source 2330 mAh
Battery, # of pictures taken
370 Shots

System Requirements

Windows Window 7/8/8.1,Intel Core 2 Duo® 1.66 GHz higher, AMD Athlon X2 Dual-Core 2.2 GHz higher
Macintosh
Mac OS 10.7 or higher

User Interface

General Digital Output Connector: Yes (USB 2.0) Video Output: HDMI (NTSC, PAL)