Chromebox

The AOPEN Chromebox Commercial is a highly reliable and powerful device that operates 24/7 under tough conditions. It sets itself apart from any Chromebox, being a commercial grade device, allowing speedy and secure signage from the Cloud using Google OS. 

The touch design including the industrial components makes this the strongest Chromebox available on the market today.

Manufacturer Part Number
91.DED00.GA10
EAN/UPC
4717002349957
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Accessory

+ Quick Start Guide 
+ Warranty and Support Card 
+ Mounting Rails 
+ Power Cord/Power Cord Clip 

Audio

Maxim MAX98090

Commercial Features

RJ50 Ports, Operating Shock 8G, Operating Temperature up to 60°C/140°F* 
*Temperatures over 40°C/104°F require direct power 19VDC or high heat range adapter (optional). 

CPU

Intel® N2930, 1.83 GHz Turbo 2.16 GHz Quad Core

Dimensions

(W x D x H) 166 x 158 x 25 mm, 6, 5 x 6, 2 x 0, 9 inch

Features

Powerful commercial grade Chrome based device.

Front Panel I/O

USB 2.0 x 2 
RJ50 – RS232 x 1 
mSD Card Slot x 1 
Power Button with LED x 1 

Graphics

Intel® HD Graphics, Integrated on CPU

Housing Color

Metallic Grey & Blue

Installation

LAN

Realtek RTL8111H

Memory

Dual Channel 4GB/1333 MHz

On Board Slot

M.2 2230-E for WiFi + Bluetooth

Operating Systems

Chrome OS

Optional Accessory

POS peripheral connectors: 
+ RJ50-RJ12 cable 
+ RJ50 – RS232 
Chrome Keyboard & Mouse 
Mounting solutions 

Rear Panel I/O

GbE LAN RJ45 x 1 
HDMI (1.4 a) x 1 
Display Port x 1 
USB 2.0 x 2 with BC 1.2 
Antenna x 2 
Audio Jack x 1 
DC in 19V/12V connector with 65W power adaptor 

Security

Side Panel

Kensington Lock x1 
Recovery Button x1 

Storage

32GB

Touch Panel

Warranty

The Chromebox Commercial comes with a 3 year warranty.

Weight

1450g (with box and packing material NT 802g (Chromebox Commercial + Antenna)

WiFi Security Standard

PCI, CISP, FIPS12, FISMA

Wireless Data Network

802.11ac, Dual Band, 2x2 WiFi+Bluetooth 4.0