The Active High Speed HDMI Cable is the perfect solution for extending HDMI signals in classrooms, conference rooms, houses of worship, and other commercial environments. This cable features a built-in signal booster that supports HDMI A/V connections at longer distances than non-active cables. This cable does not require an external power adapter and is an ideal solution for making a connection between HDMI-enabled devices, such as a Blu-ray player, laptop, HDTV, projector, and more.
This cable supports up to a 1080p resolution at 60Hz, 3D video and Deep Color, making it the perfect fit for applications which require detailed image display. Additionally, EDID and HDCP are supported for compatibility with HDMI source devices, displays, and content. Combine this Active HDMI Cable with wall plates for a clean, professional connectivity solution that can be used with projectors in classrooms, conference rooms, or training rooms.
Note:
Length :: 100.00 Foot
Jacket Rating :: In Wall
UPC :: 757120413691
Warranty :: 3 Years
Vendor :: C2G
Weight :: 8.396 LB
Electrical Specifications
• Signal bandwidth: 3.4Gbps
• Nominal impedance: 100pF/m at 10Ω
• Nominal capacitance: <700pF
• Insulation resistance: 100MΩ/km at 20°C
• Nominal attenuation: 1-100MHz dB/50ft
• Voltage rating: 30V
• Power consumption: 50mA at 5V
Physical Specifications
• Cable bend radius: 10mm
• Operating temperature range: -20°C-85°C
• Operating temperature range: -25°C-85°C
• Relative humidity: 60-93%
Conductors
• Conductor type: 24AWG (7/0.20) Tinned Copper
• Drain wire: 24AWG (7/0.20) Tinned Copper
Connectors (2)
• Connector type: 19-pin HDMI Male
• Housing: Black
• Plating: Gold flashed
• Chip: Redmere (1692 FW Rev0.2)
Overall Cable Construction
• Braided shield: Aluminum magnesium braid (16/10/0.12) - 65% coverage
• Foil shield: Aluminum wrap - 100% coverage
• Drain wire: 26AWG (7/0.20) Bare Copper
• Jacket: Black PVC CL3-rated
• Outside diameter: 10.5mm ± 0.2