QS Slim BDRW Blu-ray Burner

The Kanguru QS Slim BD-RE is an ultra-compact, portable optical drive that can be powered by USB. This TAA Compliant Blu-ray Burner can burn Blu-rays, DVDs or CDs in a snap!

In addition, if you have concerns about "badUSB", the firmware for the Kanguru QS Slim BD-RE Blu-ray Burner is protected, and cannot be modified, which means your computer and network is safe from any potential risk. If an intrusion of malware or third-party hacking is a possibility within your organization, the Kanguru QS Slim drive is protected.

Manufacturer Part Number
U2-BDRW-SL
EAN/UPC
0705110112475,705110112475
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: U2-BDRW-SL

Interface: USB 2.0

Recording Speeds:
BD-R: 6x
BD-R DL: 6x
BDXL: 4x
BD-RE: 2x
BD-RE DL: 2x
DVD+R: 6x
DVD-R: 8x
DVD-RW: 6x
DVD+RW: 8x
DVD-R DL: 6x
DVD+R DL: 8x
CD-R: 24x
CD-RW: 24x

Read Speeds:
BD-ROM (SL/DL): 6x
BD-R (SL/DL): 6x
BD-RE (SL/DL): 6x
DVD-ROM: 8x
DVD-ROM DL: 8x
CD-ROM: 24x


Buffer Under Run Protection: Yes

Buffer Size: 4MB

Access Times:
BD-ROM 120ms
DVD-ROM 170ms
DVD-RAM 190ms
CD 170ms

OS Compatibility:
- Windows Vista
- Windows 7
- Windows 8
- Windows 8.1
- Windows 10

firmware: Protected Firmware - Safe from "badUSB"

Weight: 1lbs

Dimensions: 5 1/2" x 5 1/4" x 3/4"

TAA compliance: Yes