5130Cdn Color Laser Printer TAA Compliant

GET FAST, HIGH-VOLUME PERFORMANCE WITH
EXCELLENT COLOR PRINT QUALITY

The Dell 5130cdn Color Laser Printer is a high-performance color printer developed for businesses that are looking for a fast color printer with excellent print quality that’s designed to handle a heavy workload. The 5130cdn is ideal for mid to large workgroups in organizations of all sizes.

The 5130cdn can produce up to 47 pages per minute in both mono and color (letter) (actual speed will vary with use) and an exceptionally fast 37.6 pages per minute in duplex mode, making it one of the fastest color laser printers in its class and boosting the productivity of your workforce.

Robustly built to handle heavy workloads, the 5130cdn is designed to handle up to 110,000 pages per month maximum duty cycle. The 5130cdn is designed to grow with your future business needs. It comes with a duplexer for two-sided printing standard and a rich set of paper-handling options to best fi t the needs of your workforce with a maximiun capacity of 2900 sheets fully confi gured. Optional accessories include an 80GB hard drive, 550-sheet and 1100-sheet paper feeders, a 1000-sheet output fi nisher, up to 1GB of additional memory, and a wireless adapter.

The 5130cdn’s superb print quality is achieved through a combination of new technologies including newly formulated, environmentally friendly toner, advanced imaging processing algorithms, and advanced printing technology.

Manufacturer Part Number
J266R
EAN/UPC
0884116017738,884116017738
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Type
Networked color-capable single function laser printer
Printer Dimensions (W x D x H)
22.1" x 20.0" x 17.0" (560mm x 506mm x 432 mm)
Printer Weight
99 lbs (45 kg)
Max Print Speed (Actual print speed will vary with use)
Up to 47 ppm letter
Print Resolution
1200 x1200 dpi
Maximum Monthly Duty Cycle
Up to 110K pages per month
Standard Paper Input
150-sheet multipurpose tray 2900 sheets via addition of optional 1x 1100+2 x 550-sheet paper tray
Processor
800MHz
Memory(Standard)
256 MB RAM
Optional Memory
Up to 1024 MB RAM via one 144-pin DDR2 DIMM slot [1024MB SO-DIMM upgrade](1280MB RAM max including standard memory)
Maximum Paper Input Capacity
550 sheets paper tray, 2900 sheets via addition of optional 1x 1100+2 x 550-sheet tray
  Standard/Maximum Output Capacity
500-sheet bin / 1000 sheets
Optional Paper Input Accessories
550-sheet feeder and 1100-sheet feeder
Media Types Supported
Plain paper (Normal,Thick); Transparencies; Cover (Normal, Thick); Coated paper(Normal, Thick); Label stock; Envelope ; Recycle Paper
Paper Weights Supported
150-sheet Multipurpose tray: 60gsm to 216gsm
Standard 550-sheet drawer : 60gsm to 216gsm
Optional 550/1100-sheet drawer: 60gsm to 216gsm
Duplexer: 60 - 163 gsm
Standard Interfaces (Cables not included)
USB2.0 High speed (Type-B connector), Gigabit Ethernet, Wireless Port (for optional dongle), USB Host Port (for USB Font memory), Parallel Port
Printer Language
PCL®  5c, 5e/6 Emulation: 81 fonts,Adobe®  PostScript®  3TM: 136 fonts
Client Operating Systems
Microsoft®  Windows®  8, Microsoft®  Windows®  RT, WindowsTM  2000, WindowsTM  XP,WindowsTM  XP 64-bit, WindowsTM  Vista®  (32 & 64-bit), WindowsTM  Server®  2003 (32 & 64-bit),WindowsTM  Server®  2008(32 & 64-bit), WindowsTM  Server®  2008R2, WindowsTM  7 (Available on Nov 24, 2009),WindowsTM  cluster Server environmentMac OS 9.X, X(10.3.9 - 10.5), UNIX®  (SolarisTM TM 9 and 10, HP-UX 11i), SuSE Linux®  8.0 and 9, SuSE Enterprise Linux®  10,RedHat®  Enterprise 4/5 ES,RedHat®  Linux 30 40 (AS/WS)
Printer Management Software
Dell OpenManageTM  Printer Manager, Dell Printer Configuration Web Tool,Dell ColorTrackTM  Pro, Dell Toner Management System and Printer Standard MIB
Content in the Box
Dell 5130cdn Color Laser Printer
Drivers and Utilities CD (Printer Driver, Easy Setup Navigator Supplies Management System, Support Tool, User's Guide and Product Information Guide)
Dell 5130dn Ship-With Black Cartridge (9000 page yield7)
Dell 5130cdn Ship-With Color Cartridges (6000 page yield7)
Placemat
Quick Reference Guide
Product Information Guide and hardware recycle program label and instructions