C3760DN Colour Laser Printer

Experience high production with uncompromising reliability.

Deliver speed, dependability and quality to your office with the Dell C3760dn.

Achieve visible results.
Produce vivid color graphics and crisp text with the sophisticated print engine design of ColorbyDell and Innovative Image Enhancement Algorithm.

Print volumes in a flash.
2. Blaze through heavy-duty printing jobs at up to 36ppm letter (in both mono and color).

Get uncompromising reliability.
Handle high volume easily with a duty cycle of up to 80,000 prints per month and drum yields of up to 60,000 pages CMYK each (Cyan, Magenta, Yellow and Black).

Manufacturer Part Number
1W6J4
EAN/UPC
0884116087656,884116087656
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Type:

Single Function Color Laser Printer

Main Functions

Print

USB Direct Print (JPEG ,TIFF - Multi page and Single Page), PDF


  Consumables:

Ship with capacity:

3,000 page8 capacity (Black) ; 3,000 page8 capacity (CMY)

Standard Capacity:

3,000 page8 capacity (Black) ; 3,000 page8 capacity (CMY)

High Capacity:

High Capacity :7000 capacity (Black) ; 5000 capacity (CMY)

Extra High Capacity: 11,000 capacity (Black) ; 9,000 capacity (CMY)


  Duplex Print speed(pages per minute):

Double Sided printing, Color

Double Sided printing, Color @ 600 x 600 dpi(Engine), 23 ppm

Double Sided printing, B/W

Double Sided printing, B/W @ 600 x 600 dpi(Engine),23 ppm


  Simplex Print speed(pages per minute):

Simplex, Color

Simplex, Color @ 600 x600 dpi(Engine), 36 @ Letter

Simplex, B/W

Simplex, B/W @ 600 x600 dpi(Engine), 36 @ Letter


  Printer Dimensions (W x D x H):

17.28" x 19.09" x 14.92" (439mm x 485mm x 379mm)


  Printer allowable Printable area:

8.18" x 13.68" (207.9mm x 347.6mm)(maximum)
  Printer Weight:

67.24lbs (30.50 kg) - Shipping

56.46lbs (25.60 kg) - Shipping


  Resolution:

Draft: Engine Resolution Capability : 600 x 600 dpi

Normal: Print Mode: Normal & High Quality

Best: PCL 600(Vertical) x2400 Equivalent (Horizontal-Software enhanced)

Default: Horizontal x Vertical dpi: PS3 600(Vertical) x 2400 Equivalent (Horizontal Software enhanced)


  Processor type/speed:(MHz):

Processor type: ARM 11

Processor speed: 533MHz


  Memory:

Standard: 256MB DDR2-533MHz

Upgradable slot no(exclude resident memory): 512MB MAX 768MB (When Standard+DIMM)

Slots: DDR2 SO-DIMM slot x 1, 144-pin SO-DIMM


  Usage Rate:

Maximum Usage Rate (Duty Cycle): 80,000 pages per month

Recommend Monthly Print Volume: 2400 pages/month.


  Media Input Sources:

Standard:

150 sheets via multipurpose tray with bypass function

550-sheet Standard tray@ A4 - 80gsm, LTR 24lb

Maximum:
700 to 1250 sheets (via addition of one 550-sheet optional tray)


  Media Output capacity:

Standard:

250-sheet @ Standard/LTR


  Interfaces:

USB 2.0 (high speed) Client port
Ethernet port(Gigabits)
Wireless port (For optional dongle)
USB Host Port (USB2.0 Embedded Host Port for USB Direct Print)
  Operating Systems:

Windows® 
Microsoft®  Windows®  10 32bit/64bit (Please visit www.dell.com/printers_win10_compatibility for information on Windows 10 driver availability)
Microsoft®  Windows®  8
Microsoft®  Windows®  RT
Microsoft®  Windows®  7 32bit / 64bit
Vista®  32bit / 64bit (Home Basic, Home Premium, Ultimate, Business)
Windows®  Server®  2008 R1&R2
Windows®  XP 32 bit, 64 bit & embedded
Windows®  2003 Server®  (all service packages)
Windows®  Cluster Server®  Environment (SSW: not supported)

Mac® 

Mac®  OS 10.3.9 - 10.7

(Status Monitor supports Mac®  OS 10.4 - 10.6.)

PowerPC 64bit -No scanner driver


Linux® 
SUSE Linux®  Enterprise Desktop 11 (x86)
SUSE Linux®  Enterprise Desktop ver 10
Red Hat Linux®  Enterprise Desktop 5 (x86)

Unix® 
HP UX 11i v2 onwards
Solaris 9
IBM AIX 5.1,5.2,5.3 and 6

Novell Netware Support
NovellYES certification
iPrint

SAP R/3 environment
SAP R/3 Release 4.6B onwards

Citrix Presentation Server®  (Metaframe) Support

Microsoft®  Windows Server®  2003 32/64bits : Citrix Presentation Server(TM) 4.5

Microsoft®  Windows Server®  2003 32/64bits: Citrix®  XenApp(TM) 5.0

Microsoft®  Windows Server®  2008 32/64bits: Citrix Presentation Server(TM) 4.5

Microsoft®  Windows Server®  2008 32/64bits: Citrix®  XenApp(TM) 5.0

Microsoft®  Windows Server®  2008 R2 : Citrix®  XenApp(TM) 6.0

*Citrix with PCL Driver support only



  Printer Language Support:

Printer Driver Language

PCL 6

PostScript 3

XPS

Printer data stream (FW)

PCL5C

PCL 6 (PCLXL 2.1)

PostScript 3

XPS (Host Based)

PDF v1.6(No support for JPEG2000,Optional Content, Enhanced DeviceN & 3D Artwork)


  Printer Management Software:

Dell Printer Configuration Web Tool

Dell Toner Management System

Dell ColorTrack Professional v1.1



  Security:

Print Job Management
Secure Print with 4 Digit Pin
Virtual Mail Box
Print Job disable/enable scheduling-Driver:
Printing disable via DELL Printer Configuration Web Tool


Network Transport
HTTP
SSL/TLS
Ipsec(IKE V1),
IPP Over SSL/TLS with harddisk

Network Authentication
SNMP V3
Kerberos/Digitial cert,self signed,CA Signed(with Harddisk)

Data Encryption
IPsec(IKE)/Pre-Shared Key
IPsec(IKE)/Digital Signature: with Harddisk
Harddisk Encryption method: AES 256bits
Color Control
ColorTrack Pro 1.1

  Power Specification:

Ready Mode:
76 W [average power consumption @ Ready State,Non Print]
705 W [average power consumption @ Continuous Print]
Power Saver mode:
Sleep:14W
Deep Sleep:5W

  Operating Conditions:

Temperature: (5 to 32 ºC)
Relative Humidity: 15 to 85% RH, non-condensing

  Contents in the Box:

Dell C3760dn Printer, Dell Ship-with Black, Cyan, Magenta and Yellow Cartridges (3,000 page8 yield)

Placemat

NOM Techsheet

Safety Precaution Techsheet

Drivers and Utilities CD

Quick Reference Guide

Product Information Guide

Power Cord



  Environmental and Regulatory:

Product Safety, EMC and Environmental Datasheets

Dell Regulatory Compliance Home Page

Dell and the Environment


   WARRANTY :

1-year Limited Hardware Warranty9 ; 24x7 Tech Support and 1 Year Next Business Day On-site Service35 after Remote Diagnosis