Mono Printer - B5460DN

Outstanding performance with robust scalability and superb long term value

Fast, cost-effective and reliable, the Dell B5460dn Mono Laser Printer with  advanced security features offers optimal  performance with superb long term value. Featuring robust scalability, this printer with expandable options can easily meet demanding business printing needs

Manufacturer Part Number
N2PY9
EAN/UPC
0884116092070,884116092070
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Type
Mono Laser Printer

Consumables

Ship with capacity:

10,000 page capacity12 (Black)

Standard Capacity:

6,000 page capacity12 (Black)

High Capacity:

25,000 page capacity12 (Black)

Extra High Capacity:

45,000 page capacity12 (Black)

Dimension & Weight

Shipping Dimensions (L by W by H): 615 x 537 x 563 mm ( 24.2 x 21.1 x 22.2 in)

Shipping Weight(KG): 27.57 kg / 60.8 lbs

Printer Dimensions (W by D by H): 512 x 425 x 415 mm (20.2 x 16.7 x 16.3 in)

Weight(KG): 23.6 kg / 52.2 lbs

Print speed(PPM)

Simplex, B/W @ xx dpi:

Simplex, B/W @ 600 x 600 dpi, 63ppm (LTR)

Simplex, B/W @ 600 x 600 dpi, 60ppm (A4)

Duplex, B/W @ xx dpi:

Duplex, B/W @ 600 x 600 dpi, 38ppm (LTR)

Duplex, B/W @ 600 x 600 dpi, 36ppm (A4)

Print Resolution

Draft: 600 X 600 dpi Default

Normal: 1200 x 1200 dpi Max

First Page Out:

From Ready state :
Ready State: 4.4 Seconds (Mono/Simplex)

From Power Saver mode (Simplex Letter, 600 dpi):
Sleep Mode : 10.6 Seconds

Usage Rate

Maximum Usage Rate (Duty Cycle): 275k pages per month

Recommended monthly print volume: 3,500 to 30,000 pages per month

Media Input Sources

Standard:

100 sheets via multipurpose tray

550-sheet Standard tray

Maximum:

4,400 (via high-cap input and 3 additional 550 trays)

Available options:

2100-sheet High Capacity Input Tray

Caster base

Spacer

Media Output capacity

Standard: 550 sheets

Maximum: 2,050 sheets

Processor type/speed:(MHz)

Processor type: Dual-Core

Processor speed: 800 MHZ

Memory

Standard: 512MB DDR3 400MHz

Upgradable: 2GB (2,560 MB max)

Media Types Supported

A4 210 x 297 mm /(8.27 x 11.7 in.)
A5 148 x 210 mm /(5.83 x 8.27 in.)
A6 105 x 148 mm /(4.1 3x 5.83 in.)
Executive 184 x 267 mm / (7.3 x 10.5 in.)
Folio 216 x 330 mm /(8.5 x 13 in.)
JIS B5 182 x 257 mm /(7.2 x 10.1 in.)
Legal 216 x 356 mm /(8.5 x 14 in.)
Letter 216 x 279 mm /(8.5 x 11 in.)
Oficio (Mexico) 216 x 340 mm /(8.5 x 13.4 in.)
Statement 140 x 216 mm /(5.5 x 8.5 in.)
Universal 105x148 mm/ (4.13x5.83 in.) up to 215.9 x 355.66 mm/ (8.5 x 14 in.)
B5 Envelope 176 x 250 mm/ (6.9 x 9.8 in.)
C5 Envelope 162 x 229 mm/ (6.4 x 9 in.)
DL Envelope 110 x 220 mm/ (4.3 x 8.7 in.)
7 3/4 Envelope (Monarch) 98 x 191 mm /(3.9 x 7.5 in.)
9 Envelope 98 x 225 mm /(3.9 x 8.9 in.)
10 Envelope 104 x 239 mm (4.1 x 9.5 in.)
Universal 70x127 mm/ (2.8x5 in.) up to 216 x 356 mm/ (8.5 x 14 in.) (only supported in standard output bin and Hi-Cap

Card stock
Labels
Plain Paper
Envelopes
Transparencies
Bond
Letterhead
Preprinted
Colored Paper
Custom
Light Paper
Heavy Paper
Rough/Cotton
Recycled

Interfaces
Gigabit Ethernet 10/100/1000
Standard USB-B (Hi Speed) Device Port
1 Front (Hi Speed) USB Host Port

2 Internal Solutions ports:
- 1 available
- 1 dedicated to optional HD

ISP Options include:
Parallel, RS-232, Fiber, and Wireless
  Printer Language (Standard)
PCL 5e Emulation
PCL 6 Emulation
Personal Printer Data Stream (PPDS)
PostScript 3 Emulation
xHTML
PDF 1.7 Emulation
Direct Image
XPS
AirPrint

Compatible Client Operating Systems
Windows

Microsoft®  Windows®  10 32bit/64bit (Please visit www.dell.com/printers_win10_compatibility for information on Windows 10 driver availability)

Windows 8

Windows Server 2008 R2

Windows Server 2008 R2 SP1

Windows Server 2008 SP1 6

Windows Server 2012

Windows 7

Windows 7 SP1

Windows XP SP2

Windows XP SP3

Windows Server 2003 SP1

Windows Server 2003 SP2

Windows Vista SP1

Windows Vista SP2


Mac OS

Apple Mac OS X (10.5, 10.6, 10.7)

Apple Mac OS X 10.8 (web only, no support on CD)


Linux

Linpus Linux Desktop 9.6 (Traditional Chinese)

Red Flag Linux Desktop 6.0 (Traditional Chinese)

Red Hat Enterprise Linux WS 4, 5, 6

SUSE Linux Enterprise Server 10.0, 11.0 SP1

SUSE Linux Enterprise Desktop 10.0, 11.0

openSUSE Linux 11.2, 11.3, 11.4

Linspire Linux 6.0

Debian GNU/Linux 5, 6

Ubuntu 11.04, 11.10, 12.04

Fedora 14, 15

Mint 9, 10, 11

PCLinux OS 2010.10, 2010.12


Unix

HP UX 11.11, 11.23, 11.31 (w/ Update 7, web only)

Sun Solaris SPARC 9, 10, 11

Sun Solaris x86 9, 10, 11

Sun Solaris 10 U9

IBM AIX 5.3, 6.1, 7.1 (Colon files and enhanced printer drivers)


Novell Netware Support

Novell®  Open Enterprise Server for Netware with NDS, iPrint or Novell Distributed Print Services (NDPS)

Novell NetWare 5.x, 6.x with iPrint or Novell Distributed Print Services (NDPS)


SAP

SAP R/3 v4.6C, 4.x and 3.x and later.

Contents in the Box

Dell B5460dn Printer

Ship-With 10000-sheet Black Cartridge

Power cord

Quick Setup Sheet

Software & Instructions CD

Use and Return Tech Sheet

Product Information Guide

Stability Sheet

NOM techsheet

European Voluntary Agreement Information Sheet (EMEA and TAA 220v only)


Environmental and Regulatory

Product Safety, EMC and Environmental Datasheets

Dell Regulatory Compliance Home Page

Dell and the Environment

WARRANTY 
1 Year Limited Hardware Warranty and 1 Year Next Business Day On-site Service8 after Remote Diagnosis