Mono Printer - B3460DN

Robust and secure performer for the efficient office

Fast print speeds, low cost per page and high reliability combined in the DellTM  B3460dn printer — an ideal mono printing solution for small to medium sized workgroups.

Manufacturer Part Number
VFJ5V
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Type:

Mono Laser Printer

  Consumables:

Ship with capacity:

6,000 page capacity7 (Black)

Standard Capacity:

2,500 page capacity7 (Black)

High Capacity:

8,500 page capacity7 (Black)

Extra High Capacity:

20,000 page capacity7 (Black)


  Dimension & Weight:

Shipping Dimensions (L by W by H): 472 x 432 x 422 mm(18.6 x 17 x 16.6 inch)

Shipping Weight(KG): 17.6 kg / 38.75 lbs

 

Printer Dimensions (W by D by H): 399 X 382 X 305.9 mm(15.7 x 15 x 12.1 inch)

Weight(KG): 15.7 kg / 34.61 lbs


  Print speed(PPM):

Simplex, B/W @ x x x dpi:

Simplex, B/W @ 600 x 600 dpi, 50ppm (LTR)

Simplex, B/W @ 600 x 600 dpi, 47ppm (A4)

 

Duplex, B/W @ x x x dpi:

Duplex, B/W @ 600 x 600 dpi, 22ppm (LTR)

Duplex, B/W @ 600 x 600 dpi, 20ppm (A4)


  Print Resolution:

Draft: 600 X 600 dpi Default

Normal: 1200 x 1200 dpi Max


  First Page Out::

From Ready state :
Ready State: ≤ 6.5 (Mono/Simplex)

From Power Saver mode (Simplex Letter, 600 dpi):
Sleep Mode: 9 Sec


  Usage Rate:

Maximum Usage Rate (Duty Cycle): 175,000 pages per month

Recommended monthly print volume: 3,000 – 15,000 pages per month


  Media Input Sources:

Standard:

100 sheets via multipurpose tray

550-sheet Standard tray

Maximum:

2300 (via addition of three 550 sheet optional trays)

Available options:

550-sheet tray


  Media Output capacity:

Standard: 250 sheets

Maximum: 250 sheets


  Processor type/speed:(MHz):

Processor type: Dual-Core

Processor speed: 800 MHZ


  Memory:

Standard: 256MB DDR3 400MHz

Upgradable: 1280MB max


  Media Types Supported:

A4 210 x 297 mm /(8.3 x 11.7 in.)
A5 148 x 210 mm /(5.8 x 8.3 in.)
A6 105 x 148 mm /(4.1 x 5.8 in.) - only long grain
Executive 184 x 267 mm / (7.3 x 10.5 in.)
Folio 216 x 330 mm /(8.5 x 13 in.)
JIS B5 182 x 257 mm /(7.2 x 10.1 in.)
Legal 216 x 356 mm /(8.5 x 14 in.)
Letter 216 x 279 mm /(8.5 x 11 in.)
Statement 140 x 216 mm /(5.5 x 8.5 in.)
Universal 76.2 x 127 mm/ (3 x 5 in.) up to 216 x 356 mm/ (8.5 x 14 in.) DL Envelope 110 x 220 mm/ (4.3 x 8.7 in.) 7 3/4 Envelope (Monarch) 98 x 191 mm /(3.9 x 7.5 in.); 9 Envelope 98 x 225 mm /(3.9 x 8.9 in.)Universal 76.2 x 127 mm/ (3 x 5 in.) up to 216 x 356 mm/ (8.5 x 14 in.); 10 Envelope 104 x 239 mm (4.1 x 9.5 in.); Other Envelope 98.4 x 162mm to 176 x 250mm (3.9 x 6.4 in to 6.93 x 9.84in)

Paper Labels
Plain Paper
Transparencies
Bond
Letterhead
Colored Paper
Custom
Light (Weight should be more than 60 g/m2 (16 lb)
Heavy
  Interfaces:

Gigabit Ethernet 10/100/1000
USB 2.0 High-Speed
1 Front (Hi Speed) USB Host Port
Wireless 802.11x Option
  Printer Language (Standard):

PCL 5e Emulation
PCL 6 Emulation
Personal Printer Data Stream (PPDS)
PostScript 3 Emulation
xHTML
PDF 1.7 Emulation
Direct Image
XPS
AirPrint
  Compatible Client Operating Systems:

Windows

Microsoft®  Windows®  10 32bit/64bit (Please visit www.dell.com/printers_win10_compatibility for information on Windows 10 driver availability)

Windows 8

Windows Server 2008 R2

Windows Server 2008 R2 SP1

Windows Server 2008 SP1 6

Windows Server 2012

Windows 7

Windows 7 SP1

Windows XP SP2

Windows XP SP3

Windows Server 2003 SP1

Windows Server 2003 SP2

Windows Vista SP1

Windows Vista SP2


Mac OS

Apple Mac OS X (10.5, 10.6, 10.7)

Apple Mac OS X 10.8 (web only, no support on CD)


Linux

Linpus Linux Desktop 9.6 (Traditional Chinese)

Red Flag Linux Desktop 6.0 (Traditional Chinese)

Red Hat Enterprise Linux WS 4, 5, 6

SUSE Linux Enterprise Server 10.0, 11.0 SP1

SUSE Linux Enterprise Desktop 10.0, 11.0

openSUSE Linux 11.2, 11.3, 11.4

Linspire Linux 6.0

Debian GNU/Linux 5, 6

Ubuntu 11.04, 11.10, 12.04

Fedora 14, 15

Mint 9, 10, 11

PCLinux OS 2010.10, 2010.12


Unix

HP UX 11.11, 11.23, 11.31 (w/ Update 7, web only)

Sun Solaris SPARC 9, 10, 11

Sun Solaris x86 9, 10, 11

Sun Solaris 10 U9

IBM AIX 5.3, 6.1, 7.1 (Colon files and enhanced printer drivers)


Novell Netware Support

Novell®  Open Enterprise Server for Netware with NDS, iPrint or Novell Distributed Print Services (NDPS)

Novell NetWare 5.x, 6.x with iPrint or Novell Distributed Print Services (NDPS)


SAP

SAP R/3 v4.6C, 4.x and 3.x and later.



  Contents in the Box:

Dell B3460dn Printer

Ship-With 6000-sheet Black Cartridge

Power cord

Quick Setup Sheet

Software & Instructions CD

Use and Return Tech Sheet

Product Information Guide

NOM techsheet

European Voluntary Agreement Information Sheet (EMEA and TAA 220v only)

Blue Angel Tech Sheet (Europe only)

Japan Service Contact Sheet (Japan only)

NOM techsheet (US only)



  Environmental and Regulatory:

Product Safety, EMC and Environmental Datasheets

Dell Regulatory Compliance Home Page

Dell and the Environment


   WARRANTY :

1-year Limited Hardware Warranty13 and 1-year Next Business Day Advanced Exchange14 Service9