RA4000 W Passive Omnidirectional Wide-Band UHF Antenna

THE ALL-AROUNDER
for indoor or outdoor use with short cable lengths

The RA4000 W is a passive omnidirectional wide-band UHF antenna that can be used as a transmitting or receiving antenna for wireless microphones and in-ear monitoring systems. It operates in a frequency range from 500MHz to 865MHz, providing a covering angle of 360° and an antenna gain of 1dB. The RA4000 W is built with passive technology and requires no powering. It works for short cable lengths up to 10m and supports a professional BNC connector.

The antenna has waterproof construction and can be used for indoor and outdoor applications. Using the included universal stand adapter, the RA4000 W can be mounted on floor stands with 3/8" or 5/8" screws.

Manufacturer Part Number
2632Z00310
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Switching bandwidth (from/to): 500 to 865 MHz
  • Antenna Gain: 1 dBi
  • Covering Angle: 360 Grad
Antenna Output
  • Amount: 1
  • Type: BNC
  • Gender: Female
  • Note: RF output (50 Ohms)
  • Recommended Load Impedance: 50 Ohms
Design
  • Body: Plastic
  • Finish: black
Dimensions / Weight
  • Length: 220 mm
  • Width: 38 mm
  • Net Weight: 65 g