Go Drive Low Profile 7mm SSD 256GB

Engineered for long-term real-world use, you’ll experience speeds up to 560MB/s read and 325MB/s write, up to 100x greater data reliability than a costly Enterprise class HDD, and access times up to 50x faster than a conventional HDD. It’s SATA 6G ready, but backward compatible with SATA 3G and 1.5G machines too making a 256GB Go Drive SSD the upgrade solution for everything from a desktop workhorse to the latest ultra-thin laptop.

The Go Drive is perfect for:

  • Power Users
  • Home Offices
  • Gamers
  • Digital Photographers
  • Creative Professionals
Designed For Real World Use

Because it features a Silicon Motion Controller and tier one high-performance NAND flash, the 256GB Go Drive Low Profile SSD is designed to deliver top speeds with the files you utilize daily…videos, mp3s, graphics files, and zip files. While these files are compressed, the 256GB Go Drive’s controller doesn’t slow down while processing them like other controllers do.

Enough Space To Be Your Primary Drive

The common rub on past SSDs – like 60GB and 120GB capacities – was that there just wasn’t enough space for the operating system, apps, and file storage. With 256GB of storage space, this massive data vault is a true complete HDD replacement that you can migrate over all your current internal drive’s data to with plenty of room to spare.

Fits Any Portable Computer

Whether you have a rugged full-sized laptop or travel light with an ultrabook, the 256GB Go Drive Low Profile SSD will fit your machine. It’s 2.5” 7mm low profile form factor is ideal for modern computer designs, while the included adapter makes it fit perfectly in machines that require a 9.5mm height drive. Of course, with an aftermarket 2.5” to 3.5” adapter, the 256GB Go Drive Low Profile SSD can also be used in a desktop computer.

Manufacturer Part Number
900802
EAN/UPC
0784090033703,784090033703
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Sustained Peak Data Rates: Up to 550MB/s (read), 325MB/s (write)
  • 4KB Random Write: Up to 71K IOPS
  • Controller: Silicon Motion (SMI) 2246EN
  • Capacity: 512GB total flash memory*
  • NAND Flash Memory Type: Tier 1 asynchronous MLC
  • Form Factor: 2.5" 7.0mm height
  • Interface: SATA 3.0 compliant to support SATA 6Gb/s, 3Gb/s and 1.5Gb/s applications
  • Format: Unformatted
  • Key Technology Features: S.M.A.R.T. reporting technology, global wear levelling, early weak block retirement
  • Native Command Queuing (NCQ): Up to 32 commands
  • ECC Recovery: Up to 66 bits correctable per 1024 byte sector (BCH)
  • Nonrecoverable Read Errors: Less than 1 sector per 1016 bits read
  • Trim Support: OS Dependent
  • Interfaces: 1 x Serial ATA-600 - 7 pin Serial ATA
  • Compatible Bays: 1 x internal - 2.5"
  • Size: .37" (D) x 2.6" (W) x 3.9" (H)
  • Weight: .26lbs
  • Certifications: CE/FCC/RoHS
  • Included Accessories: 2.5mm spacer to allow drive to better fit in a 9.5mm space
  • Warranty: Three years