DS-DELL-600 Docking Station

With the release of the Windows based Latitude 12 Rugged Tablet from Dell, Havis brings you the best computing solution for all your business needs. The DS-DELL-600 Series Docking Station will offer tablet charging, security, and connection to peripherals in enterprise, warehouse, and other in-vehicle work environments.
Maximize your productivity with this lightweight and strong design that is built with theft deterrence, longevity and stability in mind.

Manufacturer Part Number
DS-DELL-604-2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Compatible computer: Dell Latitude 12 rugged tablet
  • Dimensions: 14.1" (35.8 cm) x 13.7" (34.8 cm) x 3.0" (7.6 cm)
  • Certifications: Vibration Testing: MIL-STD 810G 514.5, crash test: SAE J1455 30mph Crash Testing, cycle test: latch handle & docking connectors mechanism 30,000 cycles, environmental testing: hot/cold operational & storage
  • Connectivity: USB: fully-powered USB 3.0 (2), USB 2.0 (1, front facing), Ethernet: RJ45 Ethernet (1), serial: DB9 (9-Pin) connection (2), video: VGA (1), displayport (1), speaker & mic: (1 each, front facing), input voltage: 19.5V dc, antenna: dual pass-t
  • Product weight: 4.88 lbs (2.21 kg)
  • Gross Weight: 6.00 lbs