Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Standards:
- IEEE 802.1Q
- IEEE 802.3
- IEEE 802.3u
- IEEE 802.3x
- IEEE 802.3ab
- IEEE 802.3af
- IEEE 802.11a
- IEEE 802.11b
- IEEE 802.11g
- IEEE 802.11n (up to 300 Mbps)
- IEEE 802.11ac (up to 867 Mbps)
Hardware Interface: - 1 x PoE Gigabit LAN port
- Power port (optional non-PoE installation)
- Reset button
- LED indicators
- Mounting plate
Special Features: - Software controller
- Concurrent Dual band
- Band Steering
- WiFi traffic shaping
- Beamforming
- 802.1Q VLAN assignment per SSID
- IPv6 support (Link-Local, Static IPv6, Auto-Configuration (SLAAC/DHCPv6)
- Multi-Language interface, English, French, Spanish, German, Russian
- LEDs on/off
Operation Modes: - Access Point
- Client
- WDS AP
- WDS Bridge
- WDS Station
- Repeater
Management/Monitoring: - Web based management
- Software controller
- SNMP v1/v3
- STP
- Event logging
- Ping test
- Traceroute
- CLI
Software Controller:
- Central management for multiple devices
- Wireless settings management
- Wireless security settings management
- Firmware upload
Software Controller Supported OS: - Windows® 8.1, 8, 7, Vista, XP
Access Control: - Wireless encryption: WEP, WPA/WPA2-PSK, WPA/WPA2-RADIUS
- MAC filter
- Maximum client limit
QoS: - WMM
- Traffic shaping per SSID
SSID: - Up to 8 SSIDs per wireless band (16 total)
Frequency: - 2.4 GHz: 2.412 – 2.472 GHz
- 5 GHz: 5.180 – 5.8525 GHz
Wireless Channels: - 2.4 GHz: FCC: 1 – 11, ETSI: 1 – 13
- 5 GHz: FCC: 36, 40, 44, 48, 149, 153, 157, 161 and 165 ETSI: 36, 40, 44, 48, 52, 56, 60, 64, 100,104,108,112,116, 132,136,140
Modulation: - DBPSK/DQPSK/CCK for DSSS technique
- BPSK/QPSK/16-QAM/64-QAM/256-QAM for OFDM technique
Antenna Gain: - 2.4 GHz: 2 x 4 dBi
- 5 GHz: 2 x 4 dBi
Wireless Output Power/Receiving Sensitivity: - 802.11a: FCC: 24 dBm, CE: 22 dBm (Max.) / -65 dBm (typical) @ 54 Mbps
- 802.11b: FCC: 23 dBm (Max.), CE: 10 dBm (Max) / -83 dBm (typical) @ 11 Mbps
- 802.11g: 19 dBm (Max.), CE: 12 dBm (Max.) / -65 dBm (typical) @ 54 Mbps
- 802.11n: FCC: 19 dBm (Max.), CE: 12 dBm (Max.) / -64 dBm (typical) @ 300 Mbps 2.4 GHz
- 802.11n: FCC: 24 dBm, CE: 22 dBm (Max.) / -61 dBm (typical) @ 300 Mbps 5 GHz
- 802.11ac: FCC: 15 dBm, CE: 22 dBm (Max.) / -51 dBm (typical) @ 867 Mbps
EIRP: - 2.4 GHz: FCC: up to 30 dBm, CE: up to 19 dBm
- 5 GHz: FCC: up to 31 dBm, CE: up to 29 dBm
Power: - 12 V / 1 A consumption: 9.6 Watts Max.
Operating Temperature: Operating Humidity: Certifications: Dimensions: - 187 x 187 x 46 mm (7.3 x 7.3 x 1.8 in.)
Weight: Warranty: Package Contents:
- TEW-821DAP
- 5 ft. (1.5 m) network cable
- CD-ROM (Utility and User’s Guide)
- Quick Installation Guide
- Power adapter (12 V DC, 1 A)
- Mounting bracket