ThinkPad 10 Folio Keyboard US English

The ThinkPad 10 Folio Keyboard is a folio type case with an integrated keyboard that provides convenient, stylish functionality and production. The case converts into a stand providing a laptop mode when using the integrated keyboard. A built in track pad provides users a tactile way to manage and use legacy office programs. A high quality, rigid material with a micro fiber lining protects both the front and back of the tablet. (Does not work with Smart Card reader models)Full keyboard with mechanical keys
Built-in touch pad
Pen loop to store 9.5mm Active Pen
Instant connection through mechanical Pogo pin attach (Electrical connection inside: USB2.0)
Multi-mode: laptop mode, tablet mode

Manufacturer Part Number
4X30J32059
EAN/UPC
0889561430224,889561430224
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


General                ThinkPad 10 Folio Keyboard US English
Part number:      4X30J32059