Network Connector

  • Part # C6RJ45SS100-AX
  • Category CAT6 RJ45 Connectors
  • Description CAT6 RJ45 Solid/Stranded Connectors (100-pack)
  • OEM Part# N/A

Manufacturer Part Number
C6RJ45SS100-AX
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

The RJ45 CAT6 cable plug is ideal for creating custom network installations using Cat6 network cables. Using using high-impact, clear polycarbonate they can withstand the every day wear and tear and they use high quality gold plated contacts to help prevent data transfer errors.

  • OEM Pack of 100pcs RJ45 8P8C Network Cable Connectors
  • Application: 23AWG UTP CAT6 Stranded or Solid cable
  • Installation: Crimp on RJ45
  • Housing material: Clear Polycarbonate, 94V-0
  • Contact plating: 50µm Gold