Delivering a premium, all-in-one power management solution for IT deployments, the Eaton RackPack enables effective organization, protection and management for a variety of IT environments. The RackPack comes pre-configured with a UPS, power distribution and management solutions.
Note:
Enclosure details
U height: 42U
Width: 24"
Depth: 40"
Weight Capacity (static): 2,000 lbs
Color: Black
Cable management details
BlankingPanels: ETN-PBP1U10 (Qty 10)
D-Rings: ETN-STLDRING (Qty 4)
Velcro straps: ETN-CMVBCKL (Qty 10)
UPS details
Topology: Double-conversion online
Configuration: Rack/Tower
Catalog Number: 9PX6K
Color: Black and silver
Rating (VA/Watts): 6000/5400
Warranty: 2 years
Efficiency: 93% with resistive load
Electrical Input
Connection:(1) Terminal block with L6-30P
Input Cord: 6 feet (1.8 meters)
Input Voltage Range: Full load: 176-276V, Derating: 100-276V
Nominal Voltage: 208V default (200/208/220/230/240V)
Frequency: 50/60 Hz
Frequency Range: 60 Hz: 50–70 Hz, 50 Hz: 40–60 Hz
Input Power Factor: >99
Input Current Distortion: <5%
Electrical Output
Nominal Voltage: 208V default (200/208/220/230/240V)
Output voltage regulation: ±1% steady-state
Voltage THD: <2% for linear loads
Output Receptacles:
(2) NEMA L6-20R
(2) NEMA L6-30RPower Factor: 0.9
Transfer Time: 0 ms
Circuit Breaker: (2) 20A for L6-20R
Battery
Extended Battery Module: 9PXEBM180RT (Quantity 1 included with inital bundle)
Battery Description: Sealed, lead-acid; maintenance free
Maximum number of extended battery modules (EBM): Add up to 4 extended battery modules (EBM)
Battery Management: ABM technology; 3-stage charging extends battery service life by 50% and provides advance warning for battery replacement
Battery Replacement: Hot-swappable internal batteries and extended battery modules (EBMs)
Start On Battery: Cold-start enabled; first cold start is always forbidden
Communications
User Interface: Graphical display. UPS status in a single view.
LEDs: 4 status-indicating LEDs
Communication Ports: RS-232 (RJ45) ports; USB port as standard (HID). 6-foot RS-232 and USB cables included
Communications Card Slots: Network Card-MS included
Power Management Software: Eaton Intelligent Power Software Suite CD (included)
Environmental Monitoring Probe: Eaton Environmental Monitoring Probe UPS Connectivity Device'
ePDU details
Function: MI
Drawing:
Part Number: EMI104-10 (Quantity 2 included in the bundle)
Product Code: 50005
Availability: Top Sellers 0-2 week lead time
U Height: 38U
Physical
Dimensions (H x W x D, inches): Box: 77.6 X 7.7 X 9.3 Unit: 66.5 x 2.05 x 2.1
Mounting Style: Vertical
Input
Max kW: 5.76
Plug:(1) NEMA L6-30P
Cable Length (ft): 10
Voltage: 200-240V
Current: 24A
Current Monitoring: Input, Section, +/- 1%
Phase: Single Phase
Frequency: 50-60 HZ
Output
Outlets:
(36) IEC 60320 C13 with outlet grip
(6) IEC 60320 C19 with outlet grip
Circuit Breakers: (2) 20A
Outlet Control: No
Local Switches: No
Control & Interface
Configuration file for eNMC replacement: Download
Environmental Interface: Optional EMP001
Serial Interface: RS232
Ethernet Interface: 10/100 Ethernet
Voltage Monitoring: Yes