Strix AMD Radeon R9 380 Graphic Card

ASUS STRIX R9 380 delivers pumped gaming performance and extreme reliability.

  • 990 MHz engine clock for outstanding performance and gaming experience.
  • DirectCU II with 0dB fan technologylets you enjoy light games in complete silence, and hardcore gaming 20% cooler with 3X-quieter performance.
  • AUTO-EXTREME Technology with Super Alloy Power II delivers premium quality and best reliability.
  • GPU Tweak II with Xsplit Gamecasterprovides intuitive performance tweaking and lets you stream your gamplay instantly.

Manufacturer Part Number
90YV08D2-M0NA00
EAN/UPC
4712900131277
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine AMD Radeon R9 380
Bus Standard PCI Express 3.0
OpenGL OpenGLĀ®4.4
Video Memory GDDR5 4GB
Engine Clock
1010 MHz (OC Mode)
990 MHz (Gaming Mode)
Memory Interface 256-bit
Resolution Digital Max Resolution:2560x1600
Interface
DVI Output : Yes x 1 (Native) (DVI-I), Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 1 (Native)
Display Port : Yes x 1 (Native) (Regular DP)
HDCP Support : Yes
Accessories 1 x STRIX Laser Sticker
Software ASUS GPU Tweak II & Driver
Dimensions
10.67 " x 5.47 " x 1.65 " Inch
27.1 x 13.9 x4.2 Centimeter
Note: To have the best cooling performance, ASUS STRIX-R9380-DC2OC-4GD5-GAMING extends the fansink to 2 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!