The widescreen NEC V332W is designed to provide higher brightness for classrooms, meeting and conference rooms that have heavy ambient light but require a small projector. This 3300-lumen lightweight mobile model is 3D Ready and includes a 8W speaker, closed captioning and NEC’s Virtual Remote control software. Its VIDI technology is a Philips innovation designed to work in conjunction with the color wheel, using a brilliant pulse to increase the brightness of the image and a dark pulse to increase the contrast ratio. Enhanced connectivity, including dual HDMI, computer input and RJ45, are clearly color-coded and labeled on the panel.
Note:
Optical
Display Technology DLP (0.65" DMD)
Light Output(Lumens) 3300 normal
Resolution
Native WXGA 1280 x 800
Maximum 1080p 1920 x 1080
Contrast Ratio (up to) 10,000:1 with Dynamic Contrast
Lamp Type 218W AC
Lamp Life (up to) 3500 hours normal / 6000 hours eco
Screen Size (diagonal) 30 to 300 in. / .762 to 7.62m
Throw Ratio 1.55 to 1.7
Projection Distance 3.28 to 32.8 ft. / 1.0 to 10.0m
Projector Angle 13.0° tele / 14.2° wide
Lens
Zoom 1 to 1.1
Focus Manual
F number, fnumber F=2.55 - 2.85, f=22.41 to 28.82mm
Keystone Correction /- 30° horizontal, +/- 30° vertical
Signal Compatibility/Connectivity
Scan Rate
Horizontal 15-100 kHz
Vertical 50-120 Hz
Supported Video Standards NTSC, NTSC4.43, PAL, PAL-60, PAL-M, PAL-N, SECAM
SD/HD Video Signal Compatibility 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
PC Signal Compatibility VGA, SVGA, XGA, SXGA, SXGA+, UXGA, 1080p
Macintosh Compatibility Yes
Input/Output Terminals
RGB1(analog) VGA 15-pin D-sub, Component video using ADP-CV 1E
RGB2(digital) HDMI(MHL) w/HDCP
RGB3(digital) HDMI w/HDCP
Video 1 RCA
Audio 1 1/8 in. stereo
Audio 2 L/R RCA (shared by video sources)
Monitor out VGA 15-pin D-sub
Audio out Yes (variable)
Audio 8W speaker
External Control RS-232, IR, DDC/CI,RJ-45
Sync Compatiblity Separate Sync / Composite Sync / Sync on G
Electrical
Power Requirements 100-240V AC, 50/60 Hz AC, 50/60 Hz
Input Current 2.8A
Power Consumption (Normal/ECO Mode/Standby/Standby Power Saving) 277W / 215W / 3.0W / 0.5W
Mechanical
Installation Orientation Floor/Front, Floor/Rear, Ceiling/Front, Ceiling/Rear
Dimensions (WxDxH) 12.6 x 9.8 x 4.0 in. / 324 x 250 x 101mm
Net Weight 6.2 lbs. / 2.8 kg
Fan Noise 35 dB normal / 32 dB eco
Regulations USA: UL60950-1 (2) / UL, FCC Part15 Class A / FCC DoC, Canada CSA C22.2 60950-1-07 (2) / C-UL, ICES-003 Class A / DoC of Canada
Environmental
Operating Temperature 41-104°F / 5-40°C
Humidity 20-80% non-condensing
Storage -14-122°F / -10-50°C
Limited Warranty
2 years. First year Instacare Service. Lamp warranty is 1 year or 500 hours, whichever comes first.
Additional Features
Filter Free Design
Horizontal & Veritcal Keystone
3D Ready, PC frame sequential at 120Hz
Direct power on/off
ECO Mode technology
Closed captioning
Virtual Remote
Sleep timer
Quick power-off
Built-in wall color correction
Advanced AccuBlend
AutoSense
Ships With
Remote control
Batteries
User manual on CD-ROM
Quick Start Guide
Product registration card
Power Cord
RGB Cable