Easy to use and at the right price, M Series projectors using the latest DLP(R) technology from Texas Instruments provide all the essential features that you need to connect with your audience. The 4000-lumen, 1080p (1920 x 1080) native resolution NEC M403H is ideal for education and small-to-medium-sized business environments that need essential features, including bright images, automatic technologies and eco-friendly appeal. The M403H offers lamp life up to 8,000 hours and a high contrast ratio of up to 10,000:1, while Crestron Roomview aids in emergency messaging. The versatile, color-coded connections to various sources aid in classroom and conference room use, including those in healthcare environments where its DICOM Simulation technology can be utilized. AutoSense(TM) intuitively syncs the projector with most computer signals and features one touch optimization. The environment is kept in mind with ECO Mode™ technology, a carbon savings meter, extended filter life, and energy-saving features such as quick startup and direct power off.
Note:
Optical
Display Technology DLP (0.65" DMD)
Light Output(Lumens) 4000 normal
Resolution
Native 1080p 1920 x 1080
Maximum WUXGA 1920 x 1200
Contrast Ratio (up to) 10,000:1 with auto iris
Lamp Type 270W AC / 162W eco
Lamp Life (up to) 3500 hours normal / 8000 hours eco
Screen Size (diagonal) 30 to 300 in. / 0.76 to 7.6m
Throw Ratio 1.2 – 2.0:1
Projection Distance 2.4 to 46.3 ft. / 0.74 to 14.1m
Projector Angle 9.9 to 10.5° tele / 16.9 to 18.3° wide
Lens
Zoom 1 to 2.01
Focus Manual
F number, fnumber F=2.4 to 3.2, f=18.0 to 30.6mm
Keystone Correction +/- 25° horizontal, +/- 30° vertical
Signal Compatibility/Connectivity
Scan Rate
Horizontal 15-100 kHz
Vertical 50-120 Hz
Supported Video Standards NTSC, NTSC 4.43, PAL, PAL-60, PAL-M, PAL-N, SECAM
SD/HD Video Signal Compatibility Y/CB/Cr component (with optional adaptor ADP-CV1E) 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
PC Signal Compatibility VGA, SVGA, XGA, SXGA, SXGA+, UXGA, WUXGA
Macintosh Compatibility Yes
Input/Output Terminals
RGB1(analog) VGA 15-pin D-sub
RGB3(digital) HDMI w/ HDCP
RGB4(digital) HDMI w/ HDCP
RGB5(digital) USB A type
Video 1 RCA
Audio 1 L/R RCA (shared by video sources)
Audio 2 1/8 in. stereo
Audio 3 Microphone
Monitor out VGA 15-pin D-sub
Audio out Yes (variable)
Audio 20W speaker
External Control RS-232, IR, Wired LAN, DDC/CI, USB, Wireless LAN (optional)
Sync Compatiblity Separate Sync / Composite Sync / Sync on G
Electrical
Power Requirements 100-240V AC, 50/60 Hz
Input Current 3.9A/1.2A
Power Consumption (Normal/ECO Mode/Standby/Standby Power Saving) 336W / 221W / 2.5W / 0.2W
Mechanical
Installation Orientation Floor/Front, Floor/Rear, Ceiling/Front, Ceiling/Rear
Dimensions (WxDxH) 14.5 x 11.5 x 4.3 in. / 368 x 292 x 108mm
Net Weight 7.7 lbs. / 3.5 kg
Fan Noise 36 dB normal / 30 dB eco
Regulations USA UL 1950 FCC Class B, Canada CSA 950 (C-UL), NOM
Environmental
Operating Temperature 41-104°F / 5-40°C
Humidity 20-80% non-condensing
Storage -14-122°F / -10-50°C
Limited Warranty
3 years. Lamp warranty is 1 year or 500 hours, whichever comes first.
Additional Features
Automatic keystone correction
Wireless LAN (Optional)
Active Lens Cover
USB Viewer
Cornerstone - available using geometric correction software
Geometric Correction
6000 hour Filter Life
Auto power on
ECO Mode technology
Closed captioning
Variable audio out
Carbon savings meter
Virtual Remote
Sleep timer
Quick power-off
Built-in wall color correction
Advanced AccuBlend
AutoSense
Wireless Image Utility
Ships With
Remote control
Batteries
Power cord
RGB signal cable
Built-in Lens cover
User manual
Quick Start Guide
Product registration card
CD-ROM
Carrying case