Clean, sleek design
Added elegance: Glossy, thin bezels, a classic black piano finish, and an aluminum painted riser create an elegant, modern design perfect for any home environment.
Easy access: Easy access buttons on the bottom bezel offer a hassle-free image adjustment.
Sturdy stand: Easily tilt your monitor to your preferred viewing angle with the robust stand.
Vivid viewing
Maximum viewing area: Get the most out of your 21.5" (54.6cm) viewing area with improved thin bezels.
Impressive screen performance: Experience rich, accurate and consistent colors such as bright reds and deep blacks across a 178° ultrawide viewing angle in Full HD 1920 x 1080 display.
Superb clarity: Minimize reflections with a sleek, remarkably clear screen.
Designed for peace of mind
Plug and view: Get easy compatibility with both legacy and future-ready PCs via VGA and HDMI connectivity.
Note:
Dell 22 Monitor | SE2216H
Display
Diagonally Viewable Size:
54.61 cm
21.5 Inches (21.5-inch wide viewable image size)
Aspect Ratio:
Widescreen (16:9)
Panel Type, Surface:
Vertical alignment, anti glare with hard coat 3H
Optimal resolution:
1920 x 1080 at 60Hz
Active Display Area (H x V):
476.06mm x 267.79mm
18.74" x 10.54"
Contrast Ratio:
3000: 1 (typical), Dynamic Contrast Ratio : 8 Million: 1
Brightness:
250 cd/m2 (typical)
Response Time:
12 ms (gray to gray) Normal Mode
Viewing Angle:
178° vertical / 178° horizontal
Adjustability:
Tilt
Color Support:
Color Gamut (typical): 84% (CIE1976), 72% (CIE 1931)6
16.78 Million colors
Pixel Pitch:
0.248mm
Backlight Technology:
LED
Display Type:
Widescreen Flat Panel Display
Display Screen Coating:
Antiglare with hard-coating 3H
Audio Output:
N.A.
Connectivity
1 HDMI connector
1 VGA connector
Features
Security:
Security lock slot (cable lock sold separately)
Anti-theft stand lock slot (to panel), Capacitive Touch OSD controls
Flat Panel Mount Interface:
N.A.
Size and Weight
Dimensions (With Stand):
Height:
395.7mm (15.58")
Width: 506.2mm (19.93")
Depth: 179.9mm (7.08")
Dimensions (Without Stand):
Height: 302.7mm (11.92")
Width: 506.2mm (19.93")
Depth: 54.7mm (2.15")
Weight (panel only - for VESA mount):
N.A.
Weight (with packaging):
4.80kg (10.58 lb)
Environmental and Regulatory:
Electrical
Voltage Required:
100 to 240 VAC / 50 or 60 Hz ± 3Hz / 1.0 A (typical)
Power Consumption (Operational):
18.2W (Energy Star)
18W (typical) - 24W (maximum)7
Power Consumption Stand by / Sleep:
Less than 0.3W
Environmental
Temperature Range Operating:
0° to 40°C (32° to 104°F)
Temperature Range Non-operating:
Storage : -20° to 60°C (-4° to 140° F)
Shipping : -20° to 60°C (-4° to 140° F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage : 5% to 90% (non-condensing)
Shipping : 5% to 90% (non-condensing)
Altitude Operating:
5,000 m (16,404 ft) max
Altitude Non-operating:
12,191 m (40,000 ft) max
Compliance and Standards
ENERGY STAR 6
EPEAT Silver
TCO Certified Displays
RoHS Compliant
What's in the box
Monitor with stand
Power cable
VGA cable
Drivers and documentation media
Quick setup guide
Safety Information