R1s Rugged Case for Surface Pro 3

CODi’s R1s™ case was engineered to provide superior rugged protection for your Microsoft Surface Pro 3 and the data that resides within. It features a thick TPU outer shell and an elegant aluminum, multi-position kickstand, with full access to all ports and buttons and vents to prevent overheating. The kick-stand mimics the Surface Pro 3’s revolutionary design, allowing the user to utilize their tablet the same way as Microsoft intended. It is compatible with the Surface Pro 3 Type Cover, and incorporates a secure mount for the Surface Pen. 

Manufacturer Part Number
C40801000
EAN/UPC
0633886005496,633886005496
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MATERIALS: TPU / Aluminum
SCREEN SIZE: Fits Surface Pro 3
DIMENSIONS: 11.75” x 0.8125” x 8.25”
WEIGHT: 1.25 lbs.
WARRANTY: One Year Warranty
PART NUMBER: C40801000