Powerline Nano Ethernet Bridge Kit

Whole Home Networking-Without The Hassle of Wiring

Creating an entire home network has never been easier with IOGEAR's new Powerline Nano Ethernet Bridge Kit. Powerline networking technology allows you to avoid the stress and hassle of running Ethernet cables throughout your house or apartment by taking advantage of the electrical wiring that already exists within your home. Turn your home into a high-speed data network for your broadband devices.

Little Package - Big Results

Measuring a mere .98" (25mm) thick, 1.85" (47mm) wide and 2.56" (65mm) tall, IOGEAR's Powerline Nano Ethernet Adapters are some of the smallest Powerline adapters available on the market and have been designed to be discrete. The adapter also features a matte finish that can be painted over to easily blend into your home décor. The Nano sized form factor allows for easy access to other power outlets.

The Power of High-Speed Ethernet

Make sure you get the most out of your broadband Internet with IOGEAR's Powerline Nano Ethernet Adapters. With transfer rates of up 200Mbps, IOGEAR's Powerline adapters provide enough bandwidth to take advantage of your ISP's premier grade network speeds. Easily distribute high-speed data connections to all of your broadband based devices through almost any power outlet in your home. Our high-speed Ethernet adapters are the perfect solution for streaming HD content on devices such as Roku™, Apple™ TV, Slingbox™ and Smart TVs, Online multi-player battles on your gaming console and video chatting with family and friends across the globe with fast and easy setup.

Extend your Home Network up to 300m (984ft) away

Getting fast and reliable Internet coverage to every corner of your home can be difficult, even when using the latest Wi-Fi technology. IOGEAR's Powerline Nano Ethernet Bridge Kit enables you to extend access to a high-speed network to nearly any room in your home and garage. Simply plug in a Powerline Nano Ethernet adapter into an available power outlet near your router or modem and connect via Ethernet cable (CAT5/CAT5e/CAT6). Place the second Powerline Nano Ethernet adapter into a power outlet near your broadband device and connect via Ethernet cable. By tapping into the electrical wiring that's found throughout your home, you are able to effortlessly extend your home network up to 300m (984ft) without any additional cabling!

Simple and Secure Networking at the Push of a Button

Take the challenge and frustration out of setting up a secured home network with the simple press of a button. IOGEAR's Powerline Nano Ethernet adapters use 128-bit AES encryption, ensuring that your network is secure and your valuable data is protected.

Expand and Customize Your Home Network Anywhere You Have a Power Outlet

With IOGEAR's selection of Powerline adapters, the flexibility to customize and expand your home network has never been so easy. Our Powerline adapters are compatible with all standard electric outlets. Add on wired or wireless Powerline adapters to meet the growing data demands of your Internet connected devices that are located throughout your home.

HomePlug A/V Compatible

IOGEAR's family of Powerline adapters are compatible with all products that meet the HomePlug A/V specification and are also backwards compatible with HomePlug 1.0 devices.

Manufacturer Part Number
GPLB200K
EAN/UPC
0881317512970,881317512970
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC: 881317512970

Storage Temperature: -4~158ºF (-20~70ºC)
Operating Temperature: 32~104ºF (0~40ºC)
Humidity: 10-90% maximum (non-condensing)

Power:

Voltage: 100~240V @ 50/60Hz Internal

Housing:
Case: Plastic
Computer Interface: IEEE802.3, IEEE802.3u
Operating Range: Up to 300m
Frequency Band: 2~28 MHz
Chipset: Qualcomm 6410

Connectors:
Cable: 1 x RJ-45
Data Rate: Up to 200Mbps

LEDs:
10/100 Mbps: 1 x Green LED
Link: 1 x Multi-Color LED
Power On: 1 x Green LED
PHY Data Rate: Up to 200Mbps over Powerline
Range: Up to 300m over Powerline
Security: 128-bit AES Link Encryption with Key Management

Unit Dimensions:
Height: 2.62" (6.7cm)
Depth: 1.75" (4.4cm)
Length: 1.87" (4.8cm)

Inner Pack:
Width: 6.25" (15.9cm)
Height: 7.5" (19.05cm)
Depth: 10" (25.4cm)
Inner Pack Qty.: 3

Unit Package Dimensions:
Width: 6.87" (17.5cm)
Height: 5.94" (15.08cm)
Depth: 5.87" (14.9cm)

Master Carton:
Width: 10.5" (26.7cm)
Height: 15.75" (40cm)
Depth: 12.75" (32.4cm)
Master Carton Qty.: 12

Weight:
Master Carton Wt.: 12.05lb (5.46kg)
Inner Pack Wt.: 2.70lb (1.22kg)
Unit Pack Wt.: 0.80lb (0.36kg)
Unit Wt.: 0.10lb (0.06kg)