MG04SCAxxEx Hard Drive

The up to 6TB Enterprise Capacity HDD models (MG04SCAxxEx) come in a robust design with 3.5-inch form factor and performance of 7,200 rpm.
Features of MG04SCAxxEx include 12 Gbit/s SAS interface, Toshiba persistent write cache technology, industry-standard 4K native (4Kn) and 512e Advanced Format sector technologies for optimum performance in the latest generation of servers and storage systems.
While 4Kn models (MG04SCAxxEA) offer optimum performance and compatibility with 4K applications, the support for legacy applications and operating environments that require 512B sector lengths is provided by 512e models (MG04SCAxxEE).
Model options supporting Sanitize Instant Erase (SIE) are also available. This feature may help to protect data from unintended disclosure in the event that drives are re-purposed or moved outside of data center environments.

Manufacturer Part Number
MG04SCA60EE
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Basic Specifications

Interface: SAS-3.0
Interface Speed: 12.0 Gbit/s , 6.0 Gbit/s , 3.0 Gbit/s , 1.5 Gbit/s
Formatted Capacity: 6 TB
Logical Data Block Length ( HOST ): MG04SCA**EE: 512 / 520 / 528 B ( emulation )
MG04SCA**EA: 4,096 / 4,160 / 4,224 B
Logical Data Block Length ( DISK ): 4,096 / 4,160 / 4,224 B
Environmental Compliance: RoHS Compatible

Performances

Buffer Size: 128 MiB
Rotation Speed: 7,200 rpm ±0.1 %
Average Latency Time: 4.17 ms
Data Transfer Speed ( Sustained ): 205 MiB/s

Reliability

Unrecoverable Error Rate: 10 per 1016 bits read
MTTF: 1,400,000 hours
24 x 7 Operation: Yes
Workloads: 550 TB/y

Power Requirements

Supply Voltage: 5 V ±5% , 12 V ±5%
Power Consumption ( Read / Write ): 11.8 W
Power Consumption ( Idle-B ): 6.1 W Typ.

Dimensions

Height: 26.1 mm Max.
Width: 101.6 mm ±0.25 mm
Length: 147 mm Max.
Weight: 770 g Max.

Environmental Requirements

Temperature ( Operating ): 5 to 55 °C
Temperature ( Non-operating ): -40 to 70°C
Humidity ( Operating ): 5 to 90 % R.H.
Humidity ( Non-operating ): 5 to 95 % R.H.
Altitude ( Operating ): -305 to 3,048 m { -1,000 to +10,000 feet }
Altitude ( Non-operating ): -305 to 12,192 m { -1,000 to +40,000 feet }
Vibration ( Operating ): 7.35 m/s2 { 0.75 G } ( 5 to 300 Hz )
2.45 m/s2 { 0.25 G } ( 300 to 500 Hz )
Vibration ( Non-operating ): 49 m/s2 { 5 G } ( 5 to 500 Hz )
Shock ( Operating ): 686 m/s2 { 70 G } ( 2 ms duration )
Shock ( Non-operating ): 2,940 m/s2 { 300 G } ( 2 ms duration )