Flat-screen LED monitor provides a user-friendly desktop monitor solution for your business. Eco features reduce power consumption when the monitor is in use for the environmentally conscious business. The LED-backlit LCD screen delivers sharp, bright and beautiful images. Mega infinity dynamic contrast ratio helps to ensure subtle detail even in the lights and darks. MagicAngle technology delivers quality color even when viewed off-angle. The sleek, stylish design and low-profile stand take up less desk space and contribute to a cleaner-looking office. The built-in cable management feature adds to a clutter-free work environment.
Note:
Display
Model Number
LS24E20KBLV/GO
Screen Size
23.6"
Display Type
TN
Resolution
1920x1080
Aspect Ratio
16:09
Brightness
300cd/m2
Static Contrast Ratio
1000:1(Typ)
Dynamic Contrast Ratio
Mega ∞
Viewing Angle (Horizontal/Vertical)
170°/160°
Response Time
5 ms
Color Support
16.7M
Power
Type
Internal Power
Power Supply Type
AC 100~240V
Power Consumption (Typical)
22 W
Power Consumption (Stand-by)
Less than 0.1 W
Max Stand By Power (DPMS)
Less than 0.1 W
Features
USB Sound Bar Ready
Yes
Wall-Mount (Size mm)
100x100
Magic Angle
Yes
Samsung MagicBright
Yes
Samsung MagicUpscale
Yes
Eye Saver Mode
Yes
Flicker Free
Yes
Game Mode
Yes
Image Size
Yes
Refresh Rate
60Hz
Dimensions (W x H x D)
Product Dimensions With Stand
21.8" x 16.2" x 7.3"
Product Dimensions Without Stand
21.8" x 13" x 3.1"
Shipping Dimensions
24.9" x 5.5" x 16.6"
Weight (lb.)
Product Weight With Stand
9 lb.
Product Weight Without Stand
8.2 lb.
Shipping Weight
12.1 lb.
Warranty
Warranty
3 years Warranty
Accessories
Other
Quick Setup Guide
DVI Cable
Yes
Cable
D-Sub
Green Management
ENERGY STAR® Certified
Yes
Packaging Recyclability
Approximately 30%
PVC Free
Yes
Inputs
VGA
Yes
DVI
1 EA
D-Sub
1 EA
Design
Color
Black
Tilt
-1°(-2°,+1°)~+20°(0°,+2°)
Stand Type
Simple
Operation Conditions
Temperature
50ºF~104ºF
Humidity
10~80 (non-condensing) %