Simple, Secure Sharing from Anywhere with Any Device
FileCruiser intelligently syncs all of your files across all of your devices, so you always have the most up to date file no matter where you are and no matter which device you are working on.
Team Collaboration Tools Increase Efficiency
FileCruiser makes it easy to get your whole team on the same page with a ton of collaboration tools that help you create a super-efficient shared workspace. The Team Folder allows team members from various AD/LDAP to share content based on policy controls which are easily defined by the team lead.
Share by Demand
FileCruiser provides convenient and secure ways to share your data internally or to external organizations with Access Control and Trace. Plus, FileCruiser ShareLinks help users easily send super large files which reduces e-mail traffic bandwidth and usage of the storage space on the mail server.
Online Video Streaming
With FileCruiser, you can stream videos or music on any of your client devices without having to download the entire file. This saves precious space on your tablet or smart phone and enables you to conveniently keep all your files in one place online.
Delivers Enterprise Level Data Security
Information security is always the top priority of enterprise IT. FileCruiser provides several advanced security features, such as remote wipe, encryption and two-factor authorization, to protect valuable enterprise data.
Supports Remote Backup and Disaster Recovery
FileCruiser supports remote backup and disaster recovery. It means you can schedule backups of all of the data from a system to a remote backup server through the internet. You can access your data from the backup server while the major site is shutdown.
Scale-Out and HA (High Availability) Architecture
FileCruiser VR2600 is designed for medium to large-sized organizations and provides a high-availability hardware design as well as scale out computing capability.
Note:
Form Factor: 1U-4 Bay
Server:
CPU : Intel® Xeon® Processor E3-1230V3 @3.4GHz
Memory : 32GB
Storage: Vess R2600iD
Interface: 4x Gigabit Ethernet / 2 x 10 Gigabit Ethernet (optional)
Server Expansion: Up to 4 servers
Max account support / con-current account: 2,000 / 1,000
Mobile App:
OS Support : iOS、Android(available on Apple App store/Android market)
Secure Sharing
Photo/Video upload
File Management (Rename, Move, Delete, Copy, Create)
Desktop Agent:
OS Support : Mac, Windows
Sync Resume (Auto data sync with resume)
Bandwidth Control (Download/Upload)
Versing Control
Document Share / Management:
Share (with access permission)
Share Link (with password, link expired date, download count, Link search)
My Favor file (support offline edit)
Content Preview
Search (search by filename or content)
Media Stream:
Video stream format : 3GP, AVI, FLV, MKV, MOV, MP4, MPEG, MPG, RM, RMVB, and WMV
Audio stream format : MID, MP3, MP4, WAV, and WMA
Team Collaboration:
Team Space (sharing folders/files between team members)
Member scope by role (assigned by team leader)
Access permission by role (assigned by team leader)
Event Notification
Team Comment
Security:
Remote Wipe
Encrypted File Storage (AES-256 Encryption)
Secure File Transfer
2-factor verification (4 digital passcode for mobile devices)
Multiple Authorization Domain (Windows AD, LDAP servers or FileCruiser System Build-In)
Audit Trail & Reporting (System, Storage, Admin and User events)
Account Ownership Transfer (Transfer user data to another FileCruiser user)
Central Management:
System Configurations Configure Host, Network, Backup and Mail servers
System Dashboard
User Accounts Import (Using .csv format)
Group Management (With quota)
Data Deduplication
Data Compression (From FileCruiser server to storage)
System Alert (By mail)
Remote Backup (both data and configuration)
API: Development Kit O (Administrator, user portal)