Premier DDR4 2133 Unbuffered DIMM Memory

Premier DDR4 2133 Unbuffered DIMM Memory

The Premier DDR4 2133 U-DIMM is the latest solution of desktop upgrade, which supports the latest Intel ®Haswell-E >platform for extreme performance. With the benefits of DDR4, the Premier DDR4 2133 U-DIMMnot only features aster clock frequencies up to 2133MHz, also saves more power by 20% compared to the previous generations of DRAM, making it serves as the an environmentally friendly component.

Manufacturer Part Number
AD4U2133W4G15-2
EAN/UPC
4713435799901
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Suitable for desktop PCs:

Module Spec: 288 Pin Unbuffered DIMM

Densities:4GB/8GB

Power Supply:VDD&VDDQ=1.2V +0.06/-0.06V

DRAM Activation Power Supply: VPP = 2.5V (2.375Vmin, 2.75 max)

DRAM Specs/VCC :DDR4 STD 1.2V

Operating Temperature: 0'C to 85'C

Warranty: Limited Lifetime Warranty