8GB DDR3 SDRAM Memory Module

ADATA XPG V1.0 Series Datasheet

Top-tier enthusiasts in all countries- from gamers, to power users, to system builders demand not only the best in heat dissipation and long term stability of DRAM, but they are increasingly looking for components that improve the overall appearance or attitude of their rigs.ADATA XPG V1.0 DRAM  meets the demands of these groups, both technologically and aestheticall y, and this improved heat sink is a strong step forward in this respect.With sleekly crafted lines reminiscent of the mechanical goliaths found on today’s electronic battlefields, the XPG V1.0 DRAM comes in colors of red, black, and blue, grouped higher to lower according to the respective module frequencies.

Manufacturer Part Number
AX3U1866W4G10-DR
EAN/UPC
4713435798461
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


  • Speed: DDR3 1600MHz ~ DDR3 2133MHz
  • Capacity: 16GB (8GB x 2 ) / 8GB (4GB x 2)
  • Compatibility: DDR3 1333 CL9-9-9-24 at 1.5V
  • Dimensions 133 X 32 X 7mm
  • Warranty: Limited lifetime warranty