XPG Z1 DDR4 DRAM Module

The XPG Z1 DRAM Module is the first DDR4 overclocking memory the XPG series,which supports the latest Intel® Haswell-E platform for ultimate performance. It’s designed for overlockers,gamers, and PC enthusiasts thanks to remarkable performance  amd power efficiency .With the benefits of DDR4,the XPG Z1 is definately a powerful weapon  for gaming and overlocking.

Manufacturer Part Number
AX4U2666W4G16-DRZ
EAN/UPC
4712366962606
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Frequency Speed: DDR4 3000MHz-3333MHz (3333MHz to be announced by Q1/2015)
  • Module Size: 4GB–32GB
    • 4GB:8GB kit (4GB x2)
    • 16GB kit (4GBX4)
    • 8GB:16GB kit (8GBX2)
    • 32GB kit (8GB x4)     
  • Compatibility: DDR4 2133 CL 15-15-15 at 1.2V
  • Operating Temperature: 0°C to 85°C
  • Storage Temperature: -55°C to 100°C
  • Operating Voltage: 1.35V
  • Dimensions (L x W x H)  : 133.2 x 42.65 x 7.5mm
  • Warranty : Limited Lifetime