XPG Z1 DDR4 DRAM Module

PERFORMANCE UNCOMPROMISED

ADATA XPG Z1 DDR4 overclocking memory is designed as the ultimate upgrade for overclockers, enthusiasts, and gamers thanks to its remarkable performance and power efficiency. Even with speeds of up to 3333MHz and a transfer bandwidth reaching up to 26.6GB/s, XPG Z1 consumes 20% less power when compared to DDR3. Utilizing Thermal Conductive Technology and 10-layer PCB with 2oz of copper, XPG Z1 provides excellent cooling performance, as well as great stability whether you are on the battlefield gaming or trying to achieve higher benchmarks while overclocking.

Amazing Performance with Great Power Efficiency

DDR4 outperforms DDR3 with improved performance and lower power consumption. The operating voltage has decreased from 1.5V to 1.2V, which is a 20% reduction of power, and keeps the system at a low temperature for stable operation. It only requires 1.2V to achieve high clock frequency of 2800MHz for overclockers. Additionally, the SPD (Serial Presence Detect) of XPG Z1 allows direct application without changing settings in the BIOS, facilitating usage and system stability.

Looks Cool, Acts Cool

The jet wing-inspired design of XPG Z1 combines the carbon texture used for race cars, symbolizing the pursuit of extreme performance. It also features excellent cooling and stable data transfer due to Thermal Conductive Technology and 10-layer PCBs with 2oz of copper to effectively reduce electric resistance and consume less power, which greatly enhances the quality of signal transfer.

Top-Quality Chips For High Durability

XPG Z1 DDR4 DRAM Module is made of high-quality chips selected through a strict filtering process. It also uses the top quality PCBs (Printed Circuit Board) that effectively extend the lifespan of memory modules.

Manufacturer Part Number
AX4U2666W8G16-DRZ
EAN/UPC
4712366962620
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Frequency Speed: DDR4 2133MHz–2800MHz
  • Module Size: 4GB–32GB
    • 4GB:8GB kit (4GBx2)
    • 16GB kit (4GB x4)
    • 8GB:16GB kit (8GBx2
    • 32GB kit (8GB x4)
  • Compatibility: DDR4 2133 CL 15-15-15 at 1.2V
  • Operating Temperature: 0°C to 85°C
  • Storage Temperature: -55°C to 100°COperating Voltage: 1.2V
  • Dimensions (L x W x H) :133.2 x 42.65 x 7.5mmWarranty : Limited Lifetime