XPG Z1 DDR 4 DRAM Module – Gold Edition

The XPG Z1 Gold Edition features a jet wing-inspired design with a race-car carbon texture that embodies the pursuit of extreme performance. It features extremely high clock speeds of 3000/3200/3300/3333MHz.Best supporting the latest Intel® Haswell-E platform, ADATA’s XPG Z1 Gold Edition DDR4 also provides ultimate performance for gamers, overclockers and PC enthusiasts.The XPG Z1 Gold Edition DDR4 also features higher power efficiency.

Manufacturer Part Number
AX4U3333W4G16-DGZ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Frequency Speed: DDR4 3000MHz-3333MHz (3333MHz to be announced by Q1/2015)
  • Module Size: 4GB–32GB
    • 4GB:8GB kit (4GB x2)
    • 16GB kit (4GBX4)
    • 8GB:16GB kit (8GBX2)
    • 32GB kit (8GB x4)     
  • Compatibility: DDR4 2133 CL 15-15-15 at 1.2V
  • Operating Temperature: 0°C to 85°C
  • Storage Temperature: -55°C to 100°C
  • Operating Voltage: 1.35V
  • Dimensions (L x W x H)  : 133.2 x 42.65 x 7.5mm
  • Warranty : Limited Lifetime