64GB Premier microSD Extended Capacity (microSDXC) Card

microReader Ver.3
The Freedom of Data Transfer

To complement the mobile video life brought about by smartphones, ADATA offers an ultra-compact card reader to aid in the transfer of microSD/microSDHC memory card data at high speed. The microReader Ver.3 has a compact and lightweight body, with a built-in USB connector. Cumbersome USB cables are eliminated, and the reader can be directly used on all USB equipped desktop and notebook computers. The reader is built with a handy one-push card ejection design, so that the card can be quickly and easily extracted from the reader. A bright LED indicator shines when the data transfer function is active. Due to its ultra-compact size, the microReader can be plugged into the USB slot of a notebook PC at all times, without blocking the neighboring slots or getting in the way when the computer is stowed in a bag.

Groundbreaking Dual-Functionality

In situations where there are extra microSD / microSDHC cards, the microReader extends their capacity and function to that of a handy USB flash drive, allowing you to easily handle and transfer data stored on the cards. All your prized media: personal photos, music and memorable video recordings can me maintained and shared with friends whenever you like.

Push-Button Card Ejection

Weighing just 3 grams, and the size of a small coin, the microReader is one of the smallest card readers around. The patented one-push card ejection design makes it easy to remove the memory card with just a simple finger push.

Ultra-compact, Ultra-portability

With its ultra-compact size, the microReader can be left plugged into a portable computer’s USB slot, without blocking the neighboring slots. This makes the device easy to transport when the computer is stowed in a bag, and makes it harder to misplace.

Sparkling LED Indicator

A stylish LED indicator gives bright and vivid notice when the microReader is in use.

Two Package Options
Choice of two convenient package alternatives:

microReader
If you already have a microSD / microSDHC card, and you hate to deal with cable clutter, you can choose just the easy-to-carry microReader for greater convenience.

microReader + microSD / microSDHC Package
To increase the power and capacity of your smartphone, the existing microSD/microSDHC cards can work with the microReader, while the new card will double your storage capacity with the latest in memory technology.




Manufacturer Part Number
AUSDX64GUICL10-RM3BKBL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

●Speed:

  • UHS Speed Class 1
  • Speed Class 10
  • Random Read/Write: 1400/100IOPS
Capacity: 8GB/16GB/32GB/64GB
Compatibility: Smartphones, tablet computers
Dimensions (L x W x H): 15 x 11 x 1.0mm
Weight: Approx 0.25g
●Operating voltage: 2.7~3.6Volt
Warranty: Lifetime warranty
Certifications: FCC, CE, BSMI, VCC