Premier SP610 Solid State Drive

The Premier SP610 SATA III 6Gb/s SSD is ideal for upgrading your PC and laptop. It is powered by the SMI controller to offer outstanding performance with sequential read/write speeds of up to 560 and 450 MB/s, and 4KB random read/write speeds of up to 73,000/72,000 IOPS. With consistently fast data speeds, lower power consumption, and competitive price, the SP610 lets you enjoy faster boot up and program loading than ever before.

Excellent Data Transfer Speed

Featuring read/write speeds of up to 560/450 MB/s and 4KB random read/write speeds of up to 73,000/72,000 IOPS, the SP610 SSD provides greater performance, you will experience faster system boot up, program loading, and quicker response times while playing next-generation games.

Sustained High Efficiency

Some SSDs suffer a performance drop as drive usage nears its capacity in terms of data stored. The SP610 maintains consistently high read and write speeds even when the disk is 90% full.

Super Capacity of 1TB

The Premier SP610 comes in complete range of capacities, 128GB, 256GB, 512GB, and a massive 1TB. You can have enough space to accommodate games, applications, and operating systems.

Advanced BCH ECC Technology

Supporting hardware BCH ECC (Error Correction Code) up to 66 bit/1KB, the SP610 can enhance performance and reliability for data protection.

Energy Efficient for Mobile Computing

Compared to traditional hard drives, the low power consumption (80mW, Average) of the SP610 extends battery life of notebook and laptop computers.
* Power consumption is compared to a 7200 RPM 500GB HDD.

Laptop Disk Bay Spacer for Solid State Drives

The SP610 Solid State Drive comes in a thickness of 7mm to meet the needs of ultra-slim notebook computers. A 2.5 mm spacer is provided for use in 9.5mm disk bays.


Manufacturer Part Number
ASP610SS3-512GM-C
EAN/UPC
0842243008067,842243008067
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity:  128GB/256GB/512GB/1TB
Form Factor:  2.5 inch
NAND Flash:  Synchronous MLC
Controller:  SMI
Dimensions (L x W x H):  100.45 x 69.85 x 7mm
Weight:  68g
Interface:  SATA 6Gb/sec
Performance(Max):

  128GB Performance (ATTO)
  Read : Up to 560MB/s
  Write : Up to 150MB/s
  Maximum 4K read/write IOPS up to 66K/35K
  256GB Performance (ATTO)
  Read : Up to 560MB/s
  Write : Up to 290MB/s
  Maximum 4K read/write IOPS up to 75K/67K
  512GB Performance (ATTO)
  Read : Up to 560MB/s
  Write : Up to 450MB/s
  Maximum 4K read/write IOPS up to 73K/72K
  1TB Performance (ATTO)
  Read : Up to 560MB/s
  Write : Up to 450MB/s
  Maximum 4K read/write IOPS up to 73K/72K

*Performance may vary based on SSD capacity, hardware test platform, test software, operating system and other system variables.

Power Consumption*:

0.4W Active(Typical) / 0.07W Slumber(Typical)


Operating temperature:  0~70 °C
Storage temperature:  -40~85°C
Shock resistance:  1500G / 0.5ms
MTBF:  1,500,000 hours
Accessories:

 7mm to 9.5mm holder

 Acronis ATI HD 2013