XPG series of SDXC UHS-I Speed Class 3 (U3)
Professional Performance for an Impressive Shot
The XPG series of SDXC UHS-I Speed Class 3 (U3) ultra-speed memory cards fully supports the latest 4K2K high specification digital video recorders, video cameras, and high-performance cameras. With ultra fast read/write speeds of 95/85 MB/s, the SDXC UHS-I U3 provides flexible and efficient large file transfer and editing capabilities, making it ideal for professionals who need ultra-fine high-definition videos and continuous shooting support. The high performance, reliability, and durability of the SDXC UHS-I U3 memory cards enables photography experts to pursue perfection and capture every moment of action with precision.
The Next Professional Grade Specification
ADATA's latest XPG SDXC UHS-I U3 grade memory cards are suitable for high efficiency D-SLR, D-SLM, and 4K digital cameras, and enable professional photographers and enthusiasts to enjoy capturing vivid images to their heart's content.
The Best Choice for High-Definition Video Recording
The SDXC UHS-I U3's high speed rating specifications support high definition Full HD and 3D modes ,and make it ideal for 4K high resolution Ultra HD video recording, enabling every remarkable memory to be smoothly captured without lag or degradation of performance.
Ultra Fast Performance with High Efficiency
XPG's ultra fast read/write speeds of 95/85MB per second minimize delays to ensure video recording integrity, and the series also fully supports burst shooting, reducing downtime, speeding up the video editing process, and delivering faster file transfer speeds.
Large Storage Capacity
With up to 64GB in capacity, SDXC UHS-I U3 cards allow users to store thousands of photos and hours of Full HD video. Whether working on a burst photography shoot or recording uninterrupted video, the XPG series of memory cards enable you to concentrate on what matters most—the task at hand—without worrying about getting interrupted from running out of memory.
High Reliability and Long Durability
ADATA XPG SDXC UHS-I U3 cards are equipped with built-in write-protect switch and automatic error correcting code (ECC) functionality and have passed extreme cold, high temperature, and X-ray stress-testing. In terms of data protection, XPG cards provide long-term reliability and prevent accidental data loss, allowing professional photographers and enthusiasts to concentrate on the task at hand with confidence, knowing that ADATA always has their back.
Note:
Capacity: 64GB
Standard: SDA 3.0
Dimensions (L x W x H): 24 x 32 x 2.1mm (W x H x D)
Weight: 2g
Voltage: 2.7~3.6V
Performance: Seq Read/Write speed up to 95 / 85 (MB/s)
Certifications: FCC, CE, BSMI, VCCI
Warranty: Lifetime warranty
Note: Read/write speed based on ADATA internal testing; performance may be lower depending on host device.
Speed Class: UHS Speed: Class 3
Speed Class: Class 10
Compatibility: DSLR/ Full HD Camcorder/ 3D Full HD Camcorder
Operating temperature: -25°C (-13°F) ~ 85°C (185°F)