The HV611 external hard drive combines a unique picture puzzle design concept with a SuperSpeed USB 3.0 interface. A removable smart cover provides a convenient and novel way to store the transmission cable. Capacities available are 500GB and 1TB.
Key Piece of Street Fashion
The exterior of the HV611 body comes in choice of two attractive monochrome patterns, each with interlocking shiny and matte puzzle piece lines, demonstrating the most eye-catching street fashion style.
The Power of USB 3.0
Compared to USB 2.0 in file reads, writes, or data backups, performance of the ultra-high-speed USB 3.0 interface is improved by nearly three times, substantially reducing the required transmission time by as much as 70%. When used in conjunction with a USB 3.0 interface platform, it provides quick and easy access to all digital archives.
LED Transmission Status
Indicator The transfer status is shown by a user-friendly LED display light, for easy reference of the drive status.
Note:
Capacity: 500GB / 1TB
Color: Black / White / Blue / Pink
Dimensions (L x W x H): 115 x 75 x 15mm (4.5 x 3 x 0.6in)
Weight: 151g (5.3oz)
Interface: SuperSpeed USB 3.0 (backward compatible with USB 2.0)
Texture: Plastic
Warranty: 3 years
Opt. Voltage: USB DC 5V
System requirements: Windows XP/Vista/7/8/8.1
Mac OS X 10.6 or later
Linux Kernel 2.6 or later
Accessories: USB 3.0 cable; Quick Start Guide
Opt. Temperature: 5°C (41°F) to 50°C (121°F)