UV130 USB Flash Drive

The UV130 combines a trendy look and durability. It features a zinc-alloy integrated shape with a simplistic streamlined exterior and capless design facilitating the usage and making UV130 easier to carry for an urban style.

A Simplistic Look

The UV130 is shaped with precise integrated technology with zinc-alloy to feature a simplistic and streamlined look. The capless design facilitates usage and expresses an urban sense of fashion.

Durable & Easy-to-go

The metallic material is more durable and sturdy when compared to plastic. Carry UV130 anywhere and use it anytime without worries!

A Racecar-Inspired Strap Hole

The UV130 features an unique design of strap hole, which is inspired by a race car spoiler, allowing users to carry and plug it easily. The strap hole also makes the drive easy to carry on a keychain.

Manufacturer Part Number
AUV130-8G-RGD
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 8GB / 16GB / 32GB
Color: Champagne Golden
Dimensions (L x W x H): 44.2 x 16.85 x 8mm (L x W x H)
Weight: 8g
Interface: USB 2.0
Performance: N/A
System Requirements: Windows XP, Vista, 7, 8, Mac OS 9.X and Linux™ Kernel 2.4 or higher, with no device driver needed
Warranty: Lifetime Warranty
Note: Performance may vary due to variations in platforms and application tools.

Please note: Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products.