The UV130 combines a trendy look and durability. It features a zinc-alloy integrated shape with a simplistic streamlined exterior and capless design facilitating the usage and making UV130 easier to carry for an urban style.
A Simplistic Look
The UV130 is shaped with precise integrated technology with zinc-alloy to feature a simplistic and streamlined look. The capless design facilitates usage and expresses an urban sense of fashion.
Durable & Easy-to-go
The metallic material is more durable and sturdy when compared to plastic. Carry UV130 anywhere and use it anytime without worries!
A Racecar-Inspired Strap Hole
The UV130 features an unique design of strap hole, which is inspired by a race car spoiler, allowing users to carry and plug it easily. The strap hole also makes the drive easy to carry on a keychain.
Note:
Capacity: 8GB / 16GB / 32GB
Color: Champagne Golden
Dimensions (L x W x H): 44.2 x 16.85 x 8mm (L x W x H)
Weight: 8g
Interface: USB 2.0
Performance: N/A
System Requirements: Windows XP, Vista, 7, 8, Mac OS 9.X and Linux™ Kernel 2.4 or higher, with no device driver needed
Warranty: Lifetime Warranty
Note: Performance may vary due to variations in platforms and application tools.
Please note: Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products.