eTrex Touch 35t Handheld GPS Navigator

Color Touchscreen GPS/GLONASS Handheld with Preloaded TOPO Maps

  • 2.6-inch color capacitive touchscreen
  • 3-axis tilt-compensated compass and barometric altimeter
  • GPS and GLONASS satellites for faster positioning
  • 250,000 preloaded geocaches from Geocaching.com
  • Preloaded TOPO US 100K maps with extra internal memory to hold more maps

eTrex Touch 35t is a compact, rugged and reliable GPS/GLONASS handheld with color touchscreen, preloaded TOPO US 100K maps, dual GPS and GLONASS satellites positioning, 250,000 preloaded geocaches and wireless connectivity (ANT+®, VIRB® and smart notifications). With a 3-axis tilt-compensated electronic compass and barometric altimeter, you’re ready to navigate anywhere.

See the Way

eTrex Touch 35t features a sunlight-readable, 2.6-inch color touchscreen display offering intuitive access to the preloaded TOPO US 100K maps. Durable and waterproof, eTrex Touch 35t is built to keep delivering vital mapping and tracking data no matter what the elements throw at you, standing strong against dust, dirt, humidity and water.

New Tools for Your Trek

eTrex Touch 35t adds a built-in 3-axis tilt-compensated electronic compass that shows your heading even when you’re standing still, without holding it level. Also added is a barometric altimeter, which tracks changes in pressure to pinpoint your precise altitude, and you can even use it to plot barometric pressure over time, which can help you keep an eye on changing weather conditions.

Go Anywhere

With an array of compatible mounts, eTrex Touch 35t is designed for use on ATVs, bicycles, boats, as a handheld or in your car. Wherever you think you might take eTrex, it has the mapping and mounts to get you there.

Go Global

eTrex Touch 35t can track both GPS and GLONASS satellites simultaneously. Developed by the Russian Federation, GLONASS satellites “lock on” to a position (on average) faster than GPS receivers. Using both GPS and GLONASS means the receiver has the ability to lock on to 24 more satellites than using GPS alone.

Add Maps

With its microSD™ card slot and an 8 GB internal memory, eTrex Touch 35t lets you load TOPO 24K maps and hit the trail, plug in BlueChart® g2 preloaded cards for a great day on the water or City Navigator® NT map data for turn-by-turn routing on roads. eTrex Touch 35t also supports BirdsEye Satellite Imagery (subscription required) that lets you download satellite images to your device and integrate them with your maps.

Stay Connected

eTrex Touch 35t lets you share your waypoints, tracks, routes and geocaches wirelessly through unit-to-unit sharing to compatible Garmin devices. The smart notification feature means you’ll never miss a text, email or notification from your compatible smartphone*, unless you want to. You can even use your eTrex Touch 35t as a remote control for our action cameras.

Find Fun

eTrex Touch 35t is preloaded with 250,000 geocaches from Geocaching.com. By going paperless, you're not only helping the environment, but also improving efficiency. eTrex Touch 35t stores and displays key information, including location, terrain, difficulty, hints and descriptions, which means no more manually entering coordinates and paper printouts. Simply upload the GPX file to your unit and start hunting for geocaches.

Manufacturer Part Number
010-01325-13
EAN/UPC
0753759134211,753759134211
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical & Performance

Physical dimensions: 2.3” x 4.0” x 1.3” (5.8 x 10.2 x 3.3 cm)
Display size, WxH: 1.43" x 2.15" (3.6 x 5.5 cm)
Display resolution, WxH: 160 x 240 pixels
Display type: 2.6" 65K color TFT
Touchscreen: Yes
Weight: 5.6 oz (159 g) with batteries
Battery: 2 AA batteries (not included); NiMH or Lithium recommended
Battery life: Up to 16 hours
Water rating: IPX7
High-sensitivity receiver: Yes
Interface: USB
Barometric altimeter: Yes
Electronic compass: Yes
Unit-to-unit transfer (shares data wirelessly with similar units): Yes

Maps & Memory

Basemap: Yes
Preloaded maps:yes (topographic)
Ability to add maps: Yes
Built-in memory: 8GB
Accepts data cards: microSD™ card (not included)
Custom POIs (ability to add additional points of interest): Yes
Waypoints/favorites/locations: 4000
Routes: 200
Track log: 10,000 points, 200 saved tracks                                  

Outdoor Features

Automatic routing (turn by turn routing on roads): Yes (with optional mapping for detailed roads)
Geocaching-friendly: Yes (Paperless)
Custom maps compatible: Yes
Sun and moon information: Yes
Tide tables: Yes (with optional Bluechart)
Area calculation: Yes
Picture viewer: Yes

Garmin Connect™

Garmin Connect™ compatible (online community where you analyze, categorize and share data): Yes

Additional

Additional:

Smart Notifications: yes

Live Tracking: yes (with Garmin Connect™ Mobile)