Newtral 2 Mouse

Interchangeable Grips: The Newtral 2 mouse comes with Precision Grip, balance Grip, and Ergo-Grip for a fit and feel that's best for the way you work and play.

1, Precision Grip gives you utmost in fingertip control, best for computer drawing,gaming etc.;

2, The Balance Grip
takes care of the balance between precise positioning and comfort;

3, The Ergo-Grip offers maximum ergonomic comfort,best for office usage. There is no sacrificing of work efficiency when enjoying the ergonomic comfort of the Newtral mouse.

Soft Gel: We apply soft silicone gel on the large flange for the Ergo-Grip offering extra comfor for your wrist and palm.

Comfortable Grip Design: The concave depression on the thumb side of the mouse combined with the downward slope towards the mouse towards the fifth finger positions the hand at a 33 degree; angle off the horizontal, which is a more natural position for your wrist and forearm.

Neutral Shape: The horizontal semi-fist shape just fit your hand at relaxed position like resting on the mouse instead of holding.

Easy Mouse Lifting: Detailed design allowing easy lifting whenever you want for Precision Grip and Balance Grip.

2 Sizes for the Best Fit: One size cannot fit all. Good ergonomic mice always allow you to choose the right size.

Easy to Use, No Learning Curve: Plug and Play, Easy to adapt.

DPI Adjustable: Choose the right speed you prefer.

6 Button Output & Programmable for wired version: You can program the function of all 6 buttons to the the way you like for wired version.

Gold-plated USB Connection: Good quality to make sure you are always connected.

Manufacturer Part Number
N200SWM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Interface: 2.4 GHz Wireless
  • Range: 32.8' (10 m)
  • Warranty: 2 years
  • Resolution: 1000, 1500, 2000 DPI
  • Number of buttons: 6
  • Compatibility:
    PC:Windows 8, Windows 7, Windows Vista, Windows 2000, Windows XP
    Mac: Mac OS 9, Max OS X (10.2.8 or later)
    Linux
  • Width: Medium: 3.5" (8.4cm) ;
    Large: 3.7" (9.5cm)
  • Depth (front-to-back): Medium: 6.2" (15.8cm) ;
    Large:6.5" (16.6 cm)
  • Height: Medium: 2.1" (5.4cm) ;
    Large: 2.2" (5.7 cm)
  • Installation: Plug-and-play.